Littelfuse, Inc. 16V PolySwitch Automotive Lead-Free Radial Leaded Resettable PPTC AGRF1200-2

Description
The AGRF Series is a PPTC resettable device designed specifically for the automotive industry. It is a 16V lead-free, radial leaded resettable device that meets Littelfuse’s Automotive qualification. This qualification is based on AEC-Q200: Stress Test Qualification for Passive Components. Overcurrent and overvoltage circuit protection devices Resettable and single-use overcurrent devices Wide range of form factor and termination methods Products meet applicable automotive industry standards Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
The AGRF Series is a PPTC resettable device designed specifically for the automotive industry. It is a 16V lead-free, radial leaded resettable device that meets Littelfuse’s Automotive qualification. This qualification is based on AEC-Q200: Stress Test Qualification for Passive Components. Overcurrent and overvoltage circuit protection devices Resettable and single-use overcurrent devices Wide range of form factor and termination methods Products meet applicable automotive industry standards Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16V PolySwitch Automotive Lead-Free Radial Leaded Resettable PPTC - AGRF1200-2 - Littelfuse, Inc.
Rosemont, IL, United States
16V PolySwitch Automotive Lead-Free Radial Leaded Resettable PPTC
AGRF1200-2
16V PolySwitch Automotive Lead-Free Radial Leaded Resettable PPTC AGRF1200-2
The AGRF Series is a PPTC resettable device designed specifically for the automotive industry. It is a 16V lead-free, radial leaded resettable device that meets Littelfuse’s Automotive qualification. This qualification is based on AEC-Q200: Stress Test Qualification for Passive Components. Overcurrent and overvoltage circuit protection devices Resettable and single-use overcurrent devices Wide range of form factor and termination methods Products meet applicable automotive industry standards Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

The AGRF Series is a PPTC resettable device designed specifically for the automotive industry. It is a 16V lead-free, radial leaded resettable device that meets Littelfuse’s Automotive qualification. This qualification is based on AEC-Q200: Stress Test Qualification for Passive Components. Overcurrent and overvoltage circuit protection devices Resettable and single-use overcurrent devices Wide range of form factor and termination methods Products meet applicable automotive industry standards Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Datasheet
PTC Resettable Fuses - AGRF1200-2 - 793121-AGRF1200-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - AGRF1200-2
793121-AGRF1200-2
PTC Resettable Fuses - AGRF1200-2 793121-AGRF1200-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 793121-AGRF1200-2 Series: PolySwitch, AGRF Packaging: Reel package Type: Polymeric Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: Radial, Disc Ratings: AEC-Q200 Lead Spacing: 0.400" (10.15mm) Voltage - Max: 16V Current - Max: 100A Current - Trip (It): 22.1A Time to Trip: 8s Categories: Circuit Protection Dimension: 0.689" L x 0.138" W (17.50mm x 3.50mm) Current - Hold (Ih) (Maximum): 12A Height - Seated (Maximum): 1.140" (28.80mm) Resistance - Initial (Ri) (Minimum): 3 mOhm Resistance - Post Trip (R1) (Maximum): 8.6 mOhm Introduction Date: November 09, 2015 ECCN: EAR99 Country of Origin: China Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 793121-AGRF1200-2
Series: PolySwitch, AGRF
Packaging: Reel package
Type: Polymeric
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: Radial, Disc
Ratings: AEC-Q200
Lead Spacing: 0.400" (10.15mm)
Voltage - Max: 16V
Current - Max: 100A
Current - Trip (It): 22.1A
Time to Trip: 8s
Categories: Circuit Protection
Dimension: 0.689" L x 0.138" W (17.50mm x 3.50mm)
Current - Hold (Ih) (Maximum): 12A
Height - Seated (Maximum): 1.140" (28.80mm)
Resistance - Initial (Ri) (Minimum): 3 mOhm
Resistance - Post Trip (R1) (Maximum): 8.6 mOhm
Introduction Date: November 09, 2015
ECCN: EAR99
Country of Origin: China
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - AGRF1200-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
AGRF1200-2
Circuit Protection - PTC Resettable Fuses AGRF1200-2
PTC RESET FUSE 16V 12A RADIAL

PTC RESET FUSE 16V 12A RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number AGRF1200-2 793121-AGRF1200-2 AGRF1200-2
Product Name 16V PolySwitch Automotive Lead-Free Radial Leaded Resettable PPTC PTC Resettable Fuses - AGRF1200-2 Circuit Protection - PTC Resettable Fuses
Mounting Solderable (with leads) Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002312102 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 4 amps
View Details
Fuse - 10558703 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Fuse Material Glass
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers