Littelfuse, Inc. Nano2® High Interrupting Rating 500VDC Surface Mount Fuse 885005

Description
885 Series Nano2® Fuse is 500VDC high voltage DC rated Surface Mount fuse with high interrupting current rating up to 1500A. It not only complies with IEC 60127-7 Standard and meets Littelfuse automotive qualifications based on AEC-Q200 test plan as well. With voltage rating up to 500VDC, this 885 Series Fuse helps the customer to optimize design by saving board space and provides very high short circuit current protection up to 1500A. High DC Voltage up to 500VDC and Interrupting Current Rating up to 1500A Reliable/Robust Fuse Design (Solderless Platform) Meets Littelfuse’s automotive qualifications with a compact footprint of 10.86 x 4.78mm Small Size/Surface Mountable Type Operating temperature range from –40°C to +85°C
Datasheet
Description
885 Series Nano2® Fuse is 500VDC high voltage DC rated Surface Mount fuse with high interrupting current rating up to 1500A. It not only complies with IEC 60127-7 Standard and meets Littelfuse automotive qualifications based on AEC-Q200 test plan as well. With voltage rating up to 500VDC, this 885 Series Fuse helps the customer to optimize design by saving board space and provides very high short circuit current protection up to 1500A. High DC Voltage up to 500VDC and Interrupting Current Rating up to 1500A Reliable/Robust Fuse Design (Solderless Platform) Meets Littelfuse’s automotive qualifications with a compact footprint of 10.86 x 4.78mm Small Size/Surface Mountable Type Operating temperature range from –40°C to +85°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nano2® High Interrupting Rating 500VDC Surface Mount Fuse - 885005 - Littelfuse, Inc.
Rosemont, IL, United States
Nano2® High Interrupting Rating 500VDC Surface Mount Fuse
885005
Nano2® High Interrupting Rating 500VDC Surface Mount Fuse 885005
885 Series Nano2® Fuse is 500VDC high voltage DC rated Surface Mount fuse with high interrupting current rating up to 1500A. It not only complies with IEC 60127-7 Standard and meets Littelfuse automotive qualifications based on AEC-Q200 test plan as well. With voltage rating up to 500VDC, this 885 Series Fuse helps the customer to optimize design by saving board space and provides very high short circuit current protection up to 1500A. High DC Voltage up to 500VDC and Interrupting Current Rating up to 1500A Reliable/Robust Fuse Design (Solderless Platform) Meets Littelfuse’s automotive qualifications with a compact footprint of 10.86 x 4.78mm Small Size/Surface Mountable Type Operating temperature range from –40°C to +85°C

885 Series Nano2® Fuse is 500VDC high voltage DC rated Surface Mount fuse with high interrupting current rating up to 1500A. It not only complies with IEC 60127-7 Standard and meets Littelfuse automotive qualifications based on AEC-Q200 test plan as well. With voltage rating up to 500VDC, this 885 Series Fuse helps the customer to optimize design by saving board space and provides very high short circuit current protection up to 1500A. High DC Voltage up to 500VDC and Interrupting Current Rating up to 1500A Reliable/Robust Fuse Design (Solderless Platform) Meets Littelfuse’s automotive qualifications with a compact footprint of 10.86 x 4.78mm Small Size/Surface Mountable Type Operating temperature range from –40°C to +85°C

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 885005
Product Name Nano2® High Interrupting Rating 500VDC Surface Mount Fuse
Fuse Material Plastic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 10A - 813GMC-10 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuses - 004110108 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 80 volts
Rated Current 400 amps
View Details
Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP 1000V(FS) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 2700 amps
View Details
Fuses - 2019-CCF1F12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers