Littelfuse, Inc. 16V PolySwitch Automotive High-Temperature Lead-Free Radial Leaded Resettable PPTC AHRF750

Description
The AHRF Series is a PPTC resettable device designed specifically for the automotive industry. It is a 16V high-temperature, leadfree, radial leaded resettable device that meets Littelfuse’s Automotive qualification. This qualification is based on AEC-Q200: Stress Test Qualification for Passive Components. Overcurrent and overvoltage circuit protection devices Resettable and single-use overcurrent devices Wide range of form factor and termination methods Products meet applicable automotive industry standards Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
The AHRF Series is a PPTC resettable device designed specifically for the automotive industry. It is a 16V high-temperature, leadfree, radial leaded resettable device that meets Littelfuse’s Automotive qualification. This qualification is based on AEC-Q200: Stress Test Qualification for Passive Components. Overcurrent and overvoltage circuit protection devices Resettable and single-use overcurrent devices Wide range of form factor and termination methods Products meet applicable automotive industry standards Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16V PolySwitch Automotive High-Temperature Lead-Free Radial Leaded Resettable PPTC - AHRF750 - Littelfuse, Inc.
Rosemont, IL, United States
16V PolySwitch Automotive High-Temperature Lead-Free Radial Leaded Resettable PPTC
AHRF750
16V PolySwitch Automotive High-Temperature Lead-Free Radial Leaded Resettable PPTC AHRF750
The AHRF Series is a PPTC resettable device designed specifically for the automotive industry. It is a 16V high-temperature, leadfree, radial leaded resettable device that meets Littelfuse’s Automotive qualification. This qualification is based on AEC-Q200: Stress Test Qualification for Passive Components. Overcurrent and overvoltage circuit protection devices Resettable and single-use overcurrent devices Wide range of form factor and termination methods Products meet applicable automotive industry standards Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

The AHRF Series is a PPTC resettable device designed specifically for the automotive industry. It is a 16V high-temperature, leadfree, radial leaded resettable device that meets Littelfuse’s Automotive qualification. This qualification is based on AEC-Q200: Stress Test Qualification for Passive Components. Overcurrent and overvoltage circuit protection devices Resettable and single-use overcurrent devices Wide range of form factor and termination methods Products meet applicable automotive industry standards Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Datasheet
Singapore, Singapore
7.5A 14.8A 100A Circuit Protection Fuse
150-AHRF750
7.5A 14.8A 100A Circuit Protection Fuse 150-AHRF750
PTC Resettable Fuse 7.5A(hold) 14.8A(trip) 16VDC 100A 4.5W 8s 0.0074Ohm Radial 14 X 3 X 23.5mm Bulk Product overview: AHRF750 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 14.8A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 7.5A, 14.8A, 100A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-AHRF750 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse 7.5A(hold) 14.8A(trip) 16VDC 100A 4.5W 8s 0.0074Ohm Radial 14 X 3 X 23.5mm Bulk Product overview: AHRF750 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 14.8A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 7.5A, 14.8A, 100A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-AHRF750 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - AHRF750 - 793165-AHRF750 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - AHRF750
793165-AHRF750
PTC Resettable Fuses - AHRF750 793165-AHRF750
Manufacturer: Littelfuse Inc. Win Source Part Number: 793165-AHRF750 Series: PolySwitch, AHRF Packaging: Bulk Type: Polymeric Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: Radial, Disc Ratings: AEC-Q200 Lead Spacing: 0.199" (5.05mm) Voltage - Max: 16V Current - Max: 100A Current - Trip (It): 14.8A Time to Trip: 8s Categories: Circuit Protection Dimension: 0.551" L x 0.118" W (14.00mm x 3.00mm) Current - Hold (Ih) (Maximum): 7.5A Height - Seated (Maximum): 0.930" (23.50mm) Resistance - Initial (Ri) (Minimum): 7.4 mOhm Resistance - Post Trip (R1) (Maximum): 22 mOhm Introduction Date: November 09, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 793165-AHRF750
Series: PolySwitch, AHRF
Packaging: Bulk
Type: Polymeric
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: Radial, Disc
Ratings: AEC-Q200
Lead Spacing: 0.199" (5.05mm)
Voltage - Max: 16V
Current - Max: 100A
Current - Trip (It): 14.8A
Time to Trip: 8s
Categories: Circuit Protection
Dimension: 0.551" L x 0.118" W (14.00mm x 3.00mm)
Current - Hold (Ih) (Maximum): 7.5A
Height - Seated (Maximum): 0.930" (23.50mm)
Resistance - Initial (Ri) (Minimum): 7.4 mOhm
Resistance - Post Trip (R1) (Maximum): 22 mOhm
Introduction Date: November 09, 2015
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - AHRF750 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
AHRF750
Circuit Protection - PTC Resettable Fuses AHRF750
PTC RESET FUSE 16V 7.5A RADIAL

PTC RESET FUSE 16V 7.5A RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number AHRF750 150-AHRF750 793165-AHRF750 AHRF750
Product Name 16V PolySwitch Automotive High-Temperature Lead-Free Radial Leaded Resettable PPTC 7.5A 14.8A 100A Circuit Protection Fuse PTC Resettable Fuses - AHRF750 Circuit Protection - PTC Resettable Fuses
Mounting Solderable (with leads) Through Hole
Unlock Full Specs
to access all available technical data