Littelfuse, Inc. 5x20mm Ceramic Body Time-Lag Cartridge Fuse 835008

Description
The 835 Series is a 5x20mm time-lag, ceramic body AC fuse with higher I2t, high interrupting rating and 1.5kA surge withstand capability. This series fuse provides enhanced over-current protection and surge withstand capability, ideal for LED/LCD TVs, digital display systems, and digital signage type of display applications. It is RoHS compliant and 100% Pb-Free. Higher I2t and 1.5 kA surge Withstand Capability 5x20 mm Compact Footprint Operating temperature range from –55°C to +125°C
Datasheet
Description
The 835 Series is a 5x20mm time-lag, ceramic body AC fuse with higher I2t, high interrupting rating and 1.5kA surge withstand capability. This series fuse provides enhanced over-current protection and surge withstand capability, ideal for LED/LCD TVs, digital display systems, and digital signage type of display applications. It is RoHS compliant and 100% Pb-Free. Higher I2t and 1.5 kA surge Withstand Capability 5x20 mm Compact Footprint Operating temperature range from –55°C to +125°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5x20mm Ceramic Body Time-Lag Cartridge Fuse - 835008 - Littelfuse, Inc.
Rosemont, IL, United States
5x20mm Ceramic Body Time-Lag Cartridge Fuse
835008
5x20mm Ceramic Body Time-Lag Cartridge Fuse 835008
The 835 Series is a 5x20mm time-lag, ceramic body AC fuse with higher I2t, high interrupting rating and 1.5kA surge withstand capability. This series fuse provides enhanced over-current protection and surge withstand capability, ideal for LED/LCD TVs, digital display systems, and digital signage type of display applications. It is RoHS compliant and 100% Pb-Free. Higher I2t and 1.5 kA surge Withstand Capability 5x20 mm Compact Footprint Operating temperature range from –55°C to +125°C

The 835 Series is a 5x20mm time-lag, ceramic body AC fuse with higher I2t, high interrupting rating and 1.5kA surge withstand capability. This series fuse provides enhanced over-current protection and surge withstand capability, ideal for LED/LCD TVs, digital display systems, and digital signage type of display applications. It is RoHS compliant and 100% Pb-Free. Higher I2t and 1.5 kA surge Withstand Capability 5x20 mm Compact Footprint Operating temperature range from –55°C to +125°C

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 835008
Product Name 5x20mm Ceramic Body Time-Lag Cartridge Fuse
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
International Fuse Time Lag 3.15A - 81412541 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details