The Littelfuse 808 Series TE5® fast-acting fuse is a subminiature, direct-solderable fuse rated for 250VAC and 450VDC, with a breaking capacity of up to 10kA at rated DC voltage. It features a black thermoplastic (UL 94 V-0) housing, copper pins with tin plating, and operates from -65°C to +125°C. The fuse is halogen-free, lead-free, RoHS-compliant, and UL/CSA/NMX recognized. It has a cold resistance of 0.0898 Ω and a nominal melting I²t of 1.1584 A²s for the 5.00A variant, with a voltage drop of 215 mV at rated current. The 80815000440 variant is packaged as short leads in bulk, measuring 8.9 mm in length and 4.65 mm in width, with a 4.0 mm lead spacing.
The Littelfuse 808 Series TE5® fast acting subminiature fuse is rated at 250VAC/450VDC and is designed to protect components or internal circuits against overcurrent conditions, particularly in high voltage DC applications, such as DC power supplies. Its high interrupt rating/breaking capacity (up to 10kA@450VDC) ensures it will open safely under high fault currents. This low-profile, small-footprint subminiature fuse complements existing DC-rated cartridge fuse offerings from Littelfuse. This expanded selection gives circuit designers greater freedom to develop energy-efficient DC designs. High voltage/interrupt rating in a very compact size High operating temperature range from -65°C to 125°C 100% RoHS compliant, halogen-free and lead-free. UL recognized
5A 250V AC 250V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
Fuse Subminiature Fast Acting 5A 250V Radial 8.9 X 8.9mm Thermoplastic Bulk cULus Product overview: 80815000440 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-80815000440 can be used for catalog matching and distributor lookup.
FUSE BRD MT 5A 250VAC 250VDC RAD
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 80815000440 | F10965-ND | 139-80815000440 | 80815000440 |
| Product Name | 250VAC/450VDC Fast-Acting TE5 Subminiature Fuse | Fuses | 5A 250V Circuit Protection Fuse | Circuit Protection - Fuses |
| Fuse Type | Miniature; Subminiature | |||
| Features | Fast Acting | |||
| Rated Voltage | 250 volts | 250 volts | 250 volts | |
| Mounting | Through Hole |