Littelfuse, Inc. 72V PolySwitch® Lead-Free Radial Leaded Resettable PPTC 72R110X

Description
The 72R Series is designed to provide overcurrent protection to 72Vdc maximum voltage with a maximum 40A short circuit rating. Lead-free and RoHS compliant Maximum voltage rating of 72 V dc and maximum short circuit rating of 40 A Resettable feature Ideal for a broad range of general electronics using a low voltage power supply
Datasheet
Description
The 72R Series is designed to provide overcurrent protection to 72Vdc maximum voltage with a maximum 40A short circuit rating. Lead-free and RoHS compliant Maximum voltage rating of 72 V dc and maximum short circuit rating of 40 A Resettable feature Ideal for a broad range of general electronics using a low voltage power supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
72V PolySwitch® Lead-Free Radial Leaded Resettable PPTC - 72R110X - Littelfuse, Inc.
Rosemont, IL, United States
72V PolySwitch® Lead-Free Radial Leaded Resettable PPTC
72R110X
72V PolySwitch® Lead-Free Radial Leaded Resettable PPTC 72R110X
The 72R Series is designed to provide overcurrent protection to 72Vdc maximum voltage with a maximum 40A short circuit rating. Lead-free and RoHS compliant Maximum voltage rating of 72 V dc and maximum short circuit rating of 40 A Resettable feature Ideal for a broad range of general electronics using a low voltage power supply

The 72R Series is designed to provide overcurrent protection to 72Vdc maximum voltage with a maximum 40A short circuit rating. Lead-free and RoHS compliant Maximum voltage rating of 72 V dc and maximum short circuit rating of 40 A Resettable feature Ideal for a broad range of general electronics using a low voltage power supply

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 72R110X
Product Name 72V PolySwitch® Lead-Free Radial Leaded Resettable PPTC
Mounting Solderable (with leads)
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses - ATUN -  - VICFUSE
Specs
Fuse Type Automotive
View Details
Fuse - 4700282 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 250 volts
Rated Current 1.5 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
North American Fuse Time Delay 2A - 813MDA-2 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details