Littelfuse, Inc. Fuse, Slow Blow, 2A, 63Vdc, 1206; Fuse Current Littelfuse A03338-000

Description
FUSE, SLOW BLOW, 2A, 63VDC, 1206; Fuse Current:2A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:1206SFS Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
Datasheet
Description
FUSE, SLOW BLOW, 2A, 63VDC, 1206; Fuse Current:2A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:1206SFS Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Slow Blow, 2A, 63Vdc, 1206; Fuse Current Littelfuse - 39AH9716 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Slow Blow, 2A, 63Vdc, 1206; Fuse Current Littelfuse
39AH9716
Fuse, Slow Blow, 2A, 63Vdc, 1206; Fuse Current Littelfuse 39AH9716
FUSE, SLOW BLOW, 2A, 63VDC, 1206; Fuse Current:2A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:1206SFS Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

FUSE, SLOW BLOW, 2A, 63VDC, 1206; Fuse Current:2A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:1206SFS Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 39AH9716
Product Name Fuse, Slow Blow, 2A, 63Vdc, 1206; Fuse Current Littelfuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Fast Acting 1A - 813ABC-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
View Details
SMD 0.25A 32V Circuit Protection Fuse - 139-TF16SN0.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
2 suppliers