Littelfuse, Inc. TE UMF Time-Lag Subminature Fuses 80413150000

Description
The 804 Series is a TE UMF, TT time lag type subminiature fuse designed for overcurrent protection. It is 250V rated and designed in accordance to IEC 60127-4. Lead-free and RoHS Compliant Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Internally approved Shock safe casing Vibration resistant Halogen-free
Request a Quote Datasheet
Description
The 804 Series is a TE UMF, TT time lag type subminiature fuse designed for overcurrent protection. It is 250V rated and designed in accordance to IEC 60127-4. Lead-free and RoHS Compliant Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Internally approved Shock safe casing Vibration resistant Halogen-free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TE UMF Time-Lag Subminature Fuses - 80413150000 - Littelfuse, Inc.
Rosemont, IL, United States
TE UMF Time-Lag Subminature Fuses
80413150000
TE UMF Time-Lag Subminature Fuses 80413150000
The 804 Series is a TE UMF, TT time lag type subminiature fuse designed for overcurrent protection. It is 250V rated and designed in accordance to IEC 60127-4. Lead-free and RoHS Compliant Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Internally approved Shock safe casing Vibration resistant Halogen-free

The 804 Series is a TE UMF, TT time lag type subminiature fuse designed for overcurrent protection. It is 250V rated and designed in accordance to IEC 60127-4. Lead-free and RoHS Compliant Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Internally approved Shock safe casing Vibration resistant Halogen-free

Datasheet
Fuses - 80413150000-ND - DigiKey
Thief River Falls, MN, United States
3.15A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

3.15A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Circuit Protection - Fuses 80413150000
FUSE BRD MNT 3.15A 250VAC RADIAL

FUSE BRD MNT 3.15A 250VAC RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 80413150000 80413150000-ND 80413150000
Product Name TE UMF Time-Lag Subminature Fuses Fuses Circuit Protection - Fuses
Approvals / Standards RoHS; VDE UL; VDE
Features Time Lag
Rated Voltage 250 volts 250 volts
Mounting Through Hole
Unlock Full Specs
to access all available technical data