Littelfuse, Inc. 32V PolySwitch Automotive High-Temperature Lead-Free Radial Leaded Resettable PPTC AHEF300

Description
The AHEF Series is a PPTC resettable device designed specifically for the automotive industry. It is a 32V high-temperature, leadfree, radial leaded resettable device that meets Littelfuse’s Automotive qualification. This qualification is based on AEC-Q200: Stress Test Qualification for Passive Components. Overcurrent and overvoltage circuit protection devices Resettable and single-use overcurrent devices Wide range of form factor and termination methods Products meet applicable automotive industry standards Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
The AHEF Series is a PPTC resettable device designed specifically for the automotive industry. It is a 32V high-temperature, leadfree, radial leaded resettable device that meets Littelfuse’s Automotive qualification. This qualification is based on AEC-Q200: Stress Test Qualification for Passive Components. Overcurrent and overvoltage circuit protection devices Resettable and single-use overcurrent devices Wide range of form factor and termination methods Products meet applicable automotive industry standards Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32V PolySwitch Automotive High-Temperature Lead-Free Radial Leaded Resettable PPTC - AHEF300 - Littelfuse, Inc.
Rosemont, IL, United States
32V PolySwitch Automotive High-Temperature Lead-Free Radial Leaded Resettable PPTC
AHEF300
32V PolySwitch Automotive High-Temperature Lead-Free Radial Leaded Resettable PPTC AHEF300
The AHEF Series is a PPTC resettable device designed specifically for the automotive industry. It is a 32V high-temperature, leadfree, radial leaded resettable device that meets Littelfuse’s Automotive qualification. This qualification is based on AEC-Q200: Stress Test Qualification for Passive Components. Overcurrent and overvoltage circuit protection devices Resettable and single-use overcurrent devices Wide range of form factor and termination methods Products meet applicable automotive industry standards Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

The AHEF Series is a PPTC resettable device designed specifically for the automotive industry. It is a 32V high-temperature, leadfree, radial leaded resettable device that meets Littelfuse’s Automotive qualification. This qualification is based on AEC-Q200: Stress Test Qualification for Passive Components. Overcurrent and overvoltage circuit protection devices Resettable and single-use overcurrent devices Wide range of form factor and termination methods Products meet applicable automotive industry standards Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Datasheet
Circuit Protection - PTC Resettable Fuses - 1361616-AHEF300 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1361616-AHEF300
Circuit Protection - PTC Resettable Fuses 1361616-AHEF300
Win Source Part Number: 1361616-AHEF300 Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 50 pct. Type: Polymeric MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: PolySwitch®, AHEF Package: Bag Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Ratings: AEC-Q200 Lead Spacing: 0.200" (5.08mm) Size / Dimension: 0.402" L x 0.150" W (10.20mm x 3.80mm) Height - Seated (Max): 0.610" (15.50mm) ECCN: EAR99 Current - Max: 100 A Current - Hold (Ih) (Max): 3 A Voltage - Max: 32V Current - Trip (It): 6 A Time to Trip: 5 s Resistance - Initial (Ri) (Min): 35 mOhms Resistance - Post Trip (R1) (Max): 110 mOhms California Prop 65: Warning Information

Win Source Part Number: 1361616-AHEF300
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 50 pct.
Type: Polymeric
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: PolySwitch®, AHEF
Package: Bag
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8533.40.8070
Ratings: AEC-Q200
Lead Spacing: 0.200" (5.08mm)
Size / Dimension: 0.402" L x 0.150" W (10.20mm x 3.80mm)
Height - Seated (Max): 0.610" (15.50mm)
ECCN: EAR99
Current - Max: 100 A
Current - Hold (Ih) (Max): 3 A
Voltage - Max: 32V
Current - Trip (It): 6 A
Time to Trip: 5 s
Resistance - Initial (Ri) (Min): 35 mOhms
Resistance - Post Trip (R1) (Max): 110 mOhms
California Prop 65: Warning Information

Buy Now Datasheet
Singapore, Singapore
Circuit Protection Fuse
150-AHEF300
Circuit Protection Fuse 150-AHEF300
PTC Resettable Fuse, Radial Lead, 2-Terminal, 125°C Product overview: AHEF300 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-AHEF300 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, Radial Lead, 2-Terminal, 125°C Product overview: AHEF300 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-AHEF300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - AHEF300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
AHEF300
Circuit Protection - PTC Resettable Fuses AHEF300
PTC RESET FUSE 32V 3A RADIAL

PTC RESET FUSE 32V 3A RADIAL

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - AHEF300 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
AHEF300
TVS/Fuse/Board Level Protection >> Resettable Fuses AHEF300
32V 3A 100A 6A Plugin Resettable Fuses ROHS

32V 3A 100A 6A Plugin Resettable Fuses ROHS

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number AHEF300 1361616-AHEF300 150-AHEF300 AHEF300 AHEF300
Product Name 32V PolySwitch Automotive High-Temperature Lead-Free Radial Leaded Resettable PPTC Circuit Protection - PTC Resettable Fuses Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses TVS/Fuse/Board Level Protection >> Resettable Fuses
Mounting Solderable (with leads) Through Hole
Approvals / Standards RoHS RoHS
Features Resettable Resettable
Unlock Full Specs
to access all available technical data