Littelfuse, Inc. TE7 Time-Lag Subminature Fuses 80714000440

Description
The TE7 807 Series is a time lag type subminiature fuse designed for overcurrent protection. It is 300V rated and designed in accordance to IEC 60127-4. Lead-free and RoHS Compliant Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Shock safe casing Vibration resistant Halogen-free
Request a Quote Datasheet
Description
The TE7 807 Series is a time lag type subminiature fuse designed for overcurrent protection. It is 300V rated and designed in accordance to IEC 60127-4. Lead-free and RoHS Compliant Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Shock safe casing Vibration resistant Halogen-free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TE7 Time-Lag Subminature Fuses - 80714000440 - Littelfuse, Inc.
Rosemont, IL, United States
TE7 Time-Lag Subminature Fuses
80714000440
TE7 Time-Lag Subminature Fuses 80714000440
The TE7 807 Series is a time lag type subminiature fuse designed for overcurrent protection. It is 300V rated and designed in accordance to IEC 60127-4. Lead-free and RoHS Compliant Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Shock safe casing Vibration resistant Halogen-free

The TE7 807 Series is a time lag type subminiature fuse designed for overcurrent protection. It is 300V rated and designed in accordance to IEC 60127-4. Lead-free and RoHS Compliant Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Shock safe casing Vibration resistant Halogen-free

Datasheet
Singapore, Singapore
4A 300V Circuit Protection Fuse
139-80714000440
4A 300V Circuit Protection Fuse 139-80714000440
Fuse Subminiature Slow Blow Acting 4A 300V Radial 12.4 X 6.4 X 9.2mm Bulk KC/PSE/cULus Product overview: 80714000440 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 300V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, 300V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-80714000440 can be used for catalog matching and distributor lookup.

Fuse Subminiature Slow Blow Acting 4A 300V Radial 12.4 X 6.4 X 9.2mm Bulk KC/PSE/cULus Product overview: 80714000440 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 300V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, 300V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-80714000440 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F4222-ND - DigiKey
Thief River Falls, MN, United States
4A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

4A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Fuse, 4A, 300Vac, Time Delay, Radial; Fuse Current Littelfuse - 91T4575 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 4A, 300Vac, Time Delay, Radial; Fuse Current Littelfuse
91T4575
Fuse, 4A, 300Vac, Time Delay, Radial; Fuse Current Littelfuse 91T4575
FUSE, 4A, 300VAC, TIME DELAY, RADIAL; Fuse Current:4A; Voltage Rating VAC:300V; Product Range:807 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes

FUSE, 4A, 300VAC, TIME DELAY, RADIAL; Fuse Current:4A; Voltage Rating VAC:300V; Product Range:807 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses 80714000440
FUSE BOARD MNT 4A 300VAC RADIAL

FUSE BOARD MNT 4A 300VAC RADIAL

Supplier's Site
Fuses with Leads (Through Hole) 300V IEC TL 4A TE7 - 461-80714000440 - Utmel Electronic Limited
Hong Kong, China
Fuses with Leads (Through Hole) 300V IEC TL 4A TE7
461-80714000440
Fuses with Leads (Through Hole) 300V IEC TL 4A TE7 461-80714000440
Fuses with Leads (Through Hole) 300V IEC TL 4A TE7

Fuses with Leads (Through Hole) 300V IEC TL 4A TE7

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 80714000440 139-80714000440 F4222-ND 91T4575 80714000440 461-80714000440
Product Name TE7 Time-Lag Subminature Fuses 4A 300V Circuit Protection Fuse Fuses Fuse, 4A, 300Vac, Time Delay, Radial; Fuse Current Littelfuse Circuit Protection - Fuses Fuses with Leads (Through Hole) 300V IEC TL 4A TE7
Approvals / Standards RoHS RoHS UL RoHS RoHS; UL
Features Time Lag Time Lag
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Rated Voltage 300 volts 300 volts 300 volts 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Fuses - VF461 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 600 volts
Rated Current 2 amps
View Details
Fuses - 004110385 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 63 amps
View Details
400A Fuse Block - 1494U-F400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers