Littelfuse, Inc. 16V PolySwitch Automotive Lead-Free Radial Leaded Resettable PPTC AHRL450

Description
The AHRL Series is a PPTC resettable device with compact size designed for the automotive industry. It is a 16V high-temperature, lead-free, radial leaded resettable device that meets Littelfuse's Automotive qualification. This qualification is based on AEC-Q200, Stress Test Qualification for Passive Components. Compact size (Width and Height) Wide range of hold current ratings (3.5 A~15 A) with low thermal derating Operating temperature up to 125°C AEC-Q200 compliant RoHS compliant, Lead-free, and Halogen-free
Datasheet
Description
The AHRL Series is a PPTC resettable device with compact size designed for the automotive industry. It is a 16V high-temperature, lead-free, radial leaded resettable device that meets Littelfuse's Automotive qualification. This qualification is based on AEC-Q200, Stress Test Qualification for Passive Components. Compact size (Width and Height) Wide range of hold current ratings (3.5 A~15 A) with low thermal derating Operating temperature up to 125°C AEC-Q200 compliant RoHS compliant, Lead-free, and Halogen-free
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16V PolySwitch Automotive Lead-Free Radial Leaded Resettable PPTC - AHRL450 - Littelfuse, Inc.
Rosemont, IL, United States
16V PolySwitch Automotive Lead-Free Radial Leaded Resettable PPTC
AHRL450
16V PolySwitch Automotive Lead-Free Radial Leaded Resettable PPTC AHRL450
The AHRL Series is a PPTC resettable device with compact size designed for the automotive industry. It is a 16V high-temperature, lead-free, radial leaded resettable device that meets Littelfuse's Automotive qualification. This qualification is based on AEC-Q200, Stress Test Qualification for Passive Components. Compact size (Width and Height) Wide range of hold current ratings (3.5 A~15 A) with low thermal derating Operating temperature up to 125°C AEC-Q200 compliant RoHS compliant, Lead-free, and Halogen-free

The AHRL Series is a PPTC resettable device with compact size designed for the automotive industry. It is a 16V high-temperature, lead-free, radial leaded resettable device that meets Littelfuse's Automotive qualification. This qualification is based on AEC-Q200, Stress Test Qualification for Passive Components. Compact size (Width and Height) Wide range of hold current ratings (3.5 A~15 A) with low thermal derating Operating temperature up to 125°C AEC-Q200 compliant RoHS compliant, Lead-free, and Halogen-free

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number AHRL450
Product Name 16V PolySwitch Automotive Lead-Free Radial Leaded Resettable PPTC
Mounting Solderable (with leads)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002313501 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 2 amps
View Details
International Fuse Quick Acting 1A - 81411421 - Interpower
Specs
Fuse Material Glass; Glass
Rated Voltage 250 volts
Rated Current 1 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers