Littelfuse, Inc. Aftermarket - AGC Series - 3AG Size Glass Body Cartridge Fuses AGC10

Description
Originally stood for “all glass.” The automotive industry uses the “AG” prefix (AGC, AGW) for most glass fuses. They vary in length, diameter and amperage rating.
Datasheet
Description
Originally stood for “all glass.” The automotive industry uses the “AG” prefix (AGC, AGW) for most glass fuses. They vary in length, diameter and amperage rating.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aftermarket - AGC Series - 3AG Size Glass Body Cartridge Fuses - AGC10 - Littelfuse, Inc.
Rosemont, IL, United States
Aftermarket - AGC Series - 3AG Size Glass Body Cartridge Fuses
AGC10
Aftermarket - AGC Series - 3AG Size Glass Body Cartridge Fuses AGC10
Originally stood for “all glass.” The automotive industry uses the “AG” prefix (AGC, AGW) for most glass fuses. They vary in length, diameter and amperage rating.

Originally stood for “all glass.” The automotive industry uses the “AG” prefix (AGC, AGW) for most glass fuses. They vary in length, diameter and amperage rating.

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number AGC10
Product Name Aftermarket - AGC Series - 3AG Size Glass Body Cartridge Fuses
Fuse Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002311403 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 6 amps
View Details
North American Fuse Time Delay 10A - 813MDA-10 - Interpower
Specs
Fuse Material Ceramic; Brass,Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - 2019-CCF1N0.5TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers