Littelfuse, Inc. Fuse, Resettable Ptc, 16Vdc, 0.8A, Smd; Thermistor Mounting Littelfuse AHS080-2018-2

Description
FUSE, RESETTABLE PTC, 16VDC, 0.8A, SMD; Thermistor Mounting:SMD; Product Range:PolySwitch AHS Series; Holding Current:800mA; Tripping Current:2A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:125°C;RoHS Compliant: Yes
Datasheet
Description
FUSE, RESETTABLE PTC, 16VDC, 0.8A, SMD; Thermistor Mounting:SMD; Product Range:PolySwitch AHS Series; Holding Current:800mA; Tripping Current:2A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:125°C;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Resettable Ptc, 16Vdc, 0.8A, Smd; Thermistor Mounting Littelfuse - 38AC0707 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 16Vdc, 0.8A, Smd; Thermistor Mounting Littelfuse
38AC0707
Fuse, Resettable Ptc, 16Vdc, 0.8A, Smd; Thermistor Mounting Littelfuse 38AC0707
FUSE, RESETTABLE PTC, 16VDC, 0.8A, SMD; Thermistor Mounting:SMD; Product Range:PolySwitch AHS Series; Holding Current:800mA; Tripping Current:2A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:125°C;RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 16VDC, 0.8A, SMD; Thermistor Mounting:SMD; Product Range:PolySwitch AHS Series; Holding Current:800mA; Tripping Current:2A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:125°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - AHS080-2018-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
AHS080-2018-2
Circuit Protection - PTC Resettable Fuses AHS080-2018-2
PTC RESET FUSE 16V 800MA 2SMD

PTC RESET FUSE 16V 800MA 2SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number 38AC0707 AHS080-2018-2
Product Name Fuse, Resettable Ptc, 16Vdc, 0.8A, Smd; Thermistor Mounting Littelfuse Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Non Resettable Fuses - 8657831 - RS Components, Ltd.
Specs
Fuse Material Thermoplastic
Approvals / Standards RoHS
Features Resettable
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 80 amps
View Details
Auto Fuses - ATU -  - VICFUSE
Specs
Fuse Type Automotive
Approvals / Standards RoHS; UL
Rated Voltage 32 volts
View Details