Littelfuse, Inc. TE7 Time-Lag Subminature Fuses 80712500000

Description
The TE7 807 Series is a time lag type subminiature fuse designed for overcurrent protection. It is 300V rated and designed in accordance to IEC 60127-4. Lead-free and RoHS Compliant Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Shock safe casing Vibration resistant Halogen-free
Request a Quote Datasheet
Description
The TE7 807 Series is a time lag type subminiature fuse designed for overcurrent protection. It is 300V rated and designed in accordance to IEC 60127-4. Lead-free and RoHS Compliant Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Shock safe casing Vibration resistant Halogen-free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TE7 Time-Lag Subminature Fuses - 80712500000 - Littelfuse, Inc.
Rosemont, IL, United States
TE7 Time-Lag Subminature Fuses
80712500000
TE7 Time-Lag Subminature Fuses 80712500000
The TE7 807 Series is a time lag type subminiature fuse designed for overcurrent protection. It is 300V rated and designed in accordance to IEC 60127-4. Lead-free and RoHS Compliant Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Shock safe casing Vibration resistant Halogen-free

The TE7 807 Series is a time lag type subminiature fuse designed for overcurrent protection. It is 300V rated and designed in accordance to IEC 60127-4. Lead-free and RoHS Compliant Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Shock safe casing Vibration resistant Halogen-free

Datasheet
Fuses - 80712500000-ND - DigiKey
Thief River Falls, MN, United States
2.5A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

2.5A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Circuit Protection - Fuses - 80712500000 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
80712500000
Circuit Protection - Fuses 80712500000
FUSE BOARD MNT 2.5A 300VAC RAD

FUSE BOARD MNT 2.5A 300VAC RAD

Supplier's Site
Fuse, 2.5A, 300Vac, Time Delay, Radial, Full Reel; Fuse Current Littelfuse - 91T4570 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 2.5A, 300Vac, Time Delay, Radial, Full Reel; Fuse Current Littelfuse
91T4570
Fuse, 2.5A, 300Vac, Time Delay, Radial, Full Reel; Fuse Current Littelfuse 91T4570
FUSE, 2.5A, 300VAC, TIME DELAY, RADIAL, FULL REEL; Fuse Current:2.5A; Voltage Rating VAC:300V; Product Range:807 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded RoHS Compliant: Yes

FUSE, 2.5A, 300VAC, TIME DELAY, RADIAL, FULL REEL; Fuse Current:2.5A; Voltage Rating VAC:300V; Product Range:807 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 80712500000 80712500000-ND 80712500000 91T4570
Product Name TE7 Time-Lag Subminature Fuses Fuses Circuit Protection - Fuses Fuse, 2.5A, 300Vac, Time Delay, Radial, Full Reel; Fuse Current Littelfuse
Approvals / Standards RoHS UL RoHS
Features Time Lag Time Lag
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Rated Voltage 300 volts 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 10A - 813GMA-10 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 004110136 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 250 volts
Rated Current 100 amps
View Details
Power Fuses General Purpose Fuses - UL standard Series - VGT -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Time Lag
Rated Voltage 600 volts
View Details
Fuses - 2019-CCF1N3.15TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers