Littelfuse, Inc. TE7 Time-Lag Subminature Fuses 80713150000

Description
The TE7 807 Series is a time lag type subminiature fuse designed for overcurrent protection. It is 300V rated and designed in accordance to IEC 60127-4. Lead-free and RoHS Compliant Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Shock safe casing Vibration resistant Halogen-free
Request a Quote Datasheet
Description
The TE7 807 Series is a time lag type subminiature fuse designed for overcurrent protection. It is 300V rated and designed in accordance to IEC 60127-4. Lead-free and RoHS Compliant Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Shock safe casing Vibration resistant Halogen-free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TE7 Time-Lag Subminature Fuses - 80713150000 - Littelfuse, Inc.
Rosemont, IL, United States
TE7 Time-Lag Subminature Fuses
80713150000
TE7 Time-Lag Subminature Fuses 80713150000
The TE7 807 Series is a time lag type subminiature fuse designed for overcurrent protection. It is 300V rated and designed in accordance to IEC 60127-4. Lead-free and RoHS Compliant Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Shock safe casing Vibration resistant Halogen-free

The TE7 807 Series is a time lag type subminiature fuse designed for overcurrent protection. It is 300V rated and designed in accordance to IEC 60127-4. Lead-free and RoHS Compliant Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Shock safe casing Vibration resistant Halogen-free

Datasheet
Fuses - F4211TB-ND - DigiKey
Thief River Falls, MN, United States
3.15A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

3.15A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Fuses - F4211CT-ND - DigiKey
Thief River Falls, MN, United States
3.15A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

3.15A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Fuse, 3.15A, 300Vac, Time Delay, Radial; Fuse Current Littelfuse - 91T4572 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 3.15A, 300Vac, Time Delay, Radial; Fuse Current Littelfuse
91T4572
Fuse, 3.15A, 300Vac, Time Delay, Radial; Fuse Current Littelfuse 91T4572
FUSE, 3.15A, 300VAC, TIME DELAY, RADIAL; Fuse Current:3.15A; Voltage Rating VAC:300V; Product Range:807 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes

FUSE, 3.15A, 300VAC, TIME DELAY, RADIAL; Fuse Current:3.15A; Voltage Rating VAC:300V; Product Range:807 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses 80713150000
FUSE BRD MNT 3.15A 300VAC RADIAL

FUSE BRD MNT 3.15A 300VAC RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 80713150000 F4211TB-ND 91T4572 80713150000
Product Name TE7 Time-Lag Subminature Fuses Fuses Fuse, 3.15A, 300Vac, Time Delay, Radial; Fuse Current Littelfuse Circuit Protection - Fuses
Approvals / Standards RoHS UL RoHS
Features Time Lag Time Lag
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Rated Voltage 300 volts 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

SMD 1.25A 24V Circuit Protection Fuse - 139-CCP2B25TTE - ERSAELECTRONICS PTE. LTD.
Specs
Mounting SMD (SMT)
Approvals / Standards RoHS
Rated Current 1.25 amps
View Details
2 suppliers
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Specs
Mounting Panel Mount
Rated Current 10 amps
View Details