Littelfuse, Inc. 16V PolySwitch Automotive Lead-Free Radial Leaded Resettable PPTC AGRF800-2

Description
The AGRF Series is a PPTC resettable device designed specifically for the automotive industry. It is a 16V lead-free, radial leaded resettable device that meets Littelfuse’s Automotive qualification. This qualification is based on AEC-Q200: Stress Test Qualification for Passive Components. Overcurrent and overvoltage circuit protection devices Resettable and single-use overcurrent devices Wide range of form factor and termination methods Products meet applicable automotive industry standards Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
The AGRF Series is a PPTC resettable device designed specifically for the automotive industry. It is a 16V lead-free, radial leaded resettable device that meets Littelfuse’s Automotive qualification. This qualification is based on AEC-Q200: Stress Test Qualification for Passive Components. Overcurrent and overvoltage circuit protection devices Resettable and single-use overcurrent devices Wide range of form factor and termination methods Products meet applicable automotive industry standards Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16V PolySwitch Automotive Lead-Free Radial Leaded Resettable PPTC - AGRF800-2 - Littelfuse, Inc.
Rosemont, IL, United States
16V PolySwitch Automotive Lead-Free Radial Leaded Resettable PPTC
AGRF800-2
16V PolySwitch Automotive Lead-Free Radial Leaded Resettable PPTC AGRF800-2
The AGRF Series is a PPTC resettable device designed specifically for the automotive industry. It is a 16V lead-free, radial leaded resettable device that meets Littelfuse’s Automotive qualification. This qualification is based on AEC-Q200: Stress Test Qualification for Passive Components. Overcurrent and overvoltage circuit protection devices Resettable and single-use overcurrent devices Wide range of form factor and termination methods Products meet applicable automotive industry standards Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

The AGRF Series is a PPTC resettable device designed specifically for the automotive industry. It is a 16V lead-free, radial leaded resettable device that meets Littelfuse’s Automotive qualification. This qualification is based on AEC-Q200: Stress Test Qualification for Passive Components. Overcurrent and overvoltage circuit protection devices Resettable and single-use overcurrent devices Wide range of form factor and termination methods Products meet applicable automotive industry standards Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Datasheet
PTC Resettable Fuses - AGRF800-2 - 1092096-AGRF800-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - AGRF800-2
1092096-AGRF800-2
PTC Resettable Fuses - AGRF800-2 1092096-AGRF800-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 1092096-AGRF800-2 Packaging: Reel - TR Type: Polymeric Height - Seated (Max): 0.874" (22.20mm) Mounting: Through Hole Ratings: AEC-Q200 Lead Spacing: 0.199" (5.05mm) Voltage - Max: 16V Current - Max: 100A Current - Hold (Ih) (Max): 8A Current - Trip (It): 15A Time to Trip: 5.5s Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.500" L x 0.118" W (12.70mm x 3.00mm) Resistance - Initial (Ri) (Min): 4.9 mOhm Resistance - Post Trip (R1) (Max): 17.5 mOhm Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1092096-AGRF800-2
Packaging: Reel - TR
Type: Polymeric
Height - Seated (Max): 0.874" (22.20mm)
Mounting: Through Hole
Ratings: AEC-Q200
Lead Spacing: 0.199" (5.05mm)
Voltage - Max: 16V
Current - Max: 100A
Current - Hold (Ih) (Max): 8A
Current - Trip (It): 15A
Time to Trip: 5.5s
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.500" L x 0.118" W (12.70mm x 3.00mm)
Resistance - Initial (Ri) (Min): 4.9 mOhm
Resistance - Post Trip (R1) (Max): 17.5 mOhm
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - AGRF800-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
AGRF800-2
Circuit Protection - PTC Resettable Fuses AGRF800-2
PTC RESET FUSE 16V 8A RADIAL

PTC RESET FUSE 16V 8A RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number AGRF800-2 1092096-AGRF800-2 AGRF800-2
Product Name 16V PolySwitch Automotive Lead-Free Radial Leaded Resettable PPTC PTC Resettable Fuses - AGRF800-2 Circuit Protection - PTC Resettable Fuses
Mounting Solderable (with leads) Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Three-Terminal Fuses - VCLM1612 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 36 volts
Rated Current 15 amps
View Details
Fuses - 002213001 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 80 amps
View Details
1494U 30A Fuse Block - 1494U-F30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers