Littelfuse, Inc. 32V PolySwitch Automotive High-Temperature Lead-Free Radial Leaded Resettable PPTC AHEF750

Description
The AHEF Series is a PPTC resettable device designed specifically for the automotive industry. It is a 32V high-temperature, leadfree, radial leaded resettable device that meets Littelfuse’s Automotive qualification. This qualification is based on AEC-Q200: Stress Test Qualification for Passive Components. Overcurrent and overvoltage circuit protection devices Resettable and single-use overcurrent devices Wide range of form factor and termination methods Products meet applicable automotive industry standards Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
The AHEF Series is a PPTC resettable device designed specifically for the automotive industry. It is a 32V high-temperature, leadfree, radial leaded resettable device that meets Littelfuse’s Automotive qualification. This qualification is based on AEC-Q200: Stress Test Qualification for Passive Components. Overcurrent and overvoltage circuit protection devices Resettable and single-use overcurrent devices Wide range of form factor and termination methods Products meet applicable automotive industry standards Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32V PolySwitch Automotive High-Temperature Lead-Free Radial Leaded Resettable PPTC - AHEF750 - Littelfuse, Inc.
Rosemont, IL, United States
32V PolySwitch Automotive High-Temperature Lead-Free Radial Leaded Resettable PPTC
AHEF750
32V PolySwitch Automotive High-Temperature Lead-Free Radial Leaded Resettable PPTC AHEF750
The AHEF Series is a PPTC resettable device designed specifically for the automotive industry. It is a 32V high-temperature, leadfree, radial leaded resettable device that meets Littelfuse’s Automotive qualification. This qualification is based on AEC-Q200: Stress Test Qualification for Passive Components. Overcurrent and overvoltage circuit protection devices Resettable and single-use overcurrent devices Wide range of form factor and termination methods Products meet applicable automotive industry standards Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

The AHEF Series is a PPTC resettable device designed specifically for the automotive industry. It is a 32V high-temperature, leadfree, radial leaded resettable device that meets Littelfuse’s Automotive qualification. This qualification is based on AEC-Q200: Stress Test Qualification for Passive Components. Overcurrent and overvoltage circuit protection devices Resettable and single-use overcurrent devices Wide range of form factor and termination methods Products meet applicable automotive industry standards Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Datasheet
Singapore, Singapore
Through-Hole Circuit Protection Fuse
150-AHEF750
Through-Hole Circuit Protection Fuse 150-AHEF750
PTC Resettable Fuse, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: AHEF750 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-AHEF750 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: AHEF750 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-AHEF750 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - AHEF750 - 768363-AHEF750 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - AHEF750
768363-AHEF750
PTC Resettable Fuses - AHEF750 768363-AHEF750
Manufacturer: Littelfuse Inc. Win Source Part Number: 768363-AHEF750 Series: PolySwitch, AHEF Packaging: Bulk Type: Polymeric Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: Radial, Disc Ratings: AEC-Q200 Lead Spacing: 0.400" (10.15mm) Voltage - Max: 32V Current - Max: 100A Current - Trip (It): 15A Time to Trip: 13s Categories: Circuit Protection Dimension: 0.830" L x 0.150" W (21.10mm x 3.80mm) Current - Hold (Ih) (Maximum): 7.5A Height - Seated (Maximum): 0.980" (24.90mm) Resistance - Initial (Ri) (Minimum): 7.4 mOhm Resistance - Post Trip (R1) (Maximum): 23 mOhm ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 768363-AHEF750
Series: PolySwitch, AHEF
Packaging: Bulk
Type: Polymeric
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: Radial, Disc
Ratings: AEC-Q200
Lead Spacing: 0.400" (10.15mm)
Voltage - Max: 32V
Current - Max: 100A
Current - Trip (It): 15A
Time to Trip: 13s
Categories: Circuit Protection
Dimension: 0.830" L x 0.150" W (21.10mm x 3.80mm)
Current - Hold (Ih) (Maximum): 7.5A
Height - Seated (Maximum): 0.980" (24.90mm)
Resistance - Initial (Ri) (Minimum): 7.4 mOhm
Resistance - Post Trip (R1) (Maximum): 23 mOhm
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Resettable Fuses - 7127525 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
7127525
Resettable Fuses 7127525
Fuse, PTC, resettable, radial, 7.5A

Fuse, PTC, resettable, radial, 7.5A

Supplier's Site
Circuit Protection - PTC Resettable Fuses - AHEF750 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
AHEF750
Circuit Protection - PTC Resettable Fuses AHEF750
PTC RESET FUSE 32V 7.5A RADIAL

PTC RESET FUSE 32V 7.5A RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number AHEF750 150-AHEF750 768363-AHEF750 7127525 AHEF750
Product Name 32V PolySwitch Automotive High-Temperature Lead-Free Radial Leaded Resettable PPTC Through-Hole Circuit Protection Fuse PTC Resettable Fuses - AHEF750 Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting Solderable (with leads) Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625011 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 600 volts
Rated Current 20 amps
View Details
International Fuse Time Lag 500mA - 81412361 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Circuit Protection Fuse - 139-CCF1N2.5TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers