Littelfuse, Inc. 16V PolySwitch Automotive High-Temperature Lead-Free Radial Leaded Resettable PPTC AHRF050

Description
The AHRF Series is a PPTC resettable device designed specifically for the automotive industry. It is a 16V high-temperature, leadfree, radial leaded resettable device that meets Littelfuse’s Automotive qualification. This qualification is based on AEC-Q200: Stress Test Qualification for Passive Components. Overcurrent and overvoltage circuit protection devices Resettable and single-use overcurrent devices Wide range of form factor and termination methods Products meet applicable automotive industry standards Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
The AHRF Series is a PPTC resettable device designed specifically for the automotive industry. It is a 16V high-temperature, leadfree, radial leaded resettable device that meets Littelfuse’s Automotive qualification. This qualification is based on AEC-Q200: Stress Test Qualification for Passive Components. Overcurrent and overvoltage circuit protection devices Resettable and single-use overcurrent devices Wide range of form factor and termination methods Products meet applicable automotive industry standards Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16V PolySwitch Automotive High-Temperature Lead-Free Radial Leaded Resettable PPTC - AHRF050 - Littelfuse, Inc.
Rosemont, IL, United States
16V PolySwitch Automotive High-Temperature Lead-Free Radial Leaded Resettable PPTC
AHRF050
16V PolySwitch Automotive High-Temperature Lead-Free Radial Leaded Resettable PPTC AHRF050
The AHRF Series is a PPTC resettable device designed specifically for the automotive industry. It is a 16V high-temperature, leadfree, radial leaded resettable device that meets Littelfuse’s Automotive qualification. This qualification is based on AEC-Q200: Stress Test Qualification for Passive Components. Overcurrent and overvoltage circuit protection devices Resettable and single-use overcurrent devices Wide range of form factor and termination methods Products meet applicable automotive industry standards Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

The AHRF Series is a PPTC resettable device designed specifically for the automotive industry. It is a 16V high-temperature, leadfree, radial leaded resettable device that meets Littelfuse’s Automotive qualification. This qualification is based on AEC-Q200: Stress Test Qualification for Passive Components. Overcurrent and overvoltage circuit protection devices Resettable and single-use overcurrent devices Wide range of form factor and termination methods Products meet applicable automotive industry standards Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Datasheet
Singapore, Singapore
Through-Hole 0.35ohm Circuit Protection Fuse
150-AHRF050
Through-Hole 0.35ohm Circuit Protection Fuse 150-AHRF050
PTC Resettable Fuse, 0.35ohm, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: AHRF050 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.35ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.35ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-AHRF050 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 0.35ohm, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: AHRF050 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.35ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.35ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-AHRF050 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - AHRF050 - 768364-AHRF050 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - AHRF050
768364-AHRF050
PTC Resettable Fuses - AHRF050 768364-AHRF050
Manufacturer: Littelfuse Inc. Win Source Part Number: 768364-AHRF050 Series: PolySwitch, AHRF Packaging: Bulk Type: Polymeric Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: Radial, Disc Ratings: AEC-Q200 Lead Spacing: 0.199" (5.05mm) Voltage - Max: 30V Current - Max: 40A Current - Trip (It): 1A Time to Trip: 3s Categories: Circuit Protection Dimension: 0.291" Dia x 0.130" W (7.40mm x 3.30mm) Current - Hold (Ih) (Maximum): 500mA Height - Seated (Maximum): 0.500" (12.70mm) Resistance - Initial (Ri) (Minimum): 350 mOhm Resistance - Post Trip (R1) (Maximum): 1.1 Ohm ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 768364-AHRF050
Series: PolySwitch, AHRF
Packaging: Bulk
Type: Polymeric
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: Radial, Disc
Ratings: AEC-Q200
Lead Spacing: 0.199" (5.05mm)
Voltage - Max: 30V
Current - Max: 40A
Current - Trip (It): 1A
Time to Trip: 3s
Categories: Circuit Protection
Dimension: 0.291" Dia x 0.130" W (7.40mm x 3.30mm)
Current - Hold (Ih) (Maximum): 500mA
Height - Seated (Maximum): 0.500" (12.70mm)
Resistance - Initial (Ri) (Minimum): 350 mOhm
Resistance - Post Trip (R1) (Maximum): 1.1 Ohm
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - AHRF050 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
AHRF050
Circuit Protection - PTC Resettable Fuses AHRF050
PTC RESET FUSE 30V 500MA RADIAL

PTC RESET FUSE 30V 500MA RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number AHRF050 150-AHRF050 768364-AHRF050 AHRF050
Product Name 16V PolySwitch Automotive High-Temperature Lead-Free Radial Leaded Resettable PPTC Through-Hole 0.35ohm Circuit Protection Fuse PTC Resettable Fuses - AHRF050 Circuit Protection - PTC Resettable Fuses
Mounting Solderable (with leads) Through Hole
Unlock Full Specs
to access all available technical data