Littelfuse, Inc. 250VAC/450VDC Fast-Acting TE5 Subminiature Fuse 80813000000

Description
The Littelfuse 808 Series TE5® fast acting subminiature fuse is rated at 250VAC/450VDC and is designed to protect components or internal circuits against overcurrent conditions, particularly in high voltage DC applications, such as DC power supplies. Its high interrupt rating/breaking capacity (up to 10kA@450VDC) ensures it will open safely under high fault currents. This low-profile, small-footprint subminiature fuse complements existing DC-rated cartridge fuse offerings from Littelfuse. This expanded selection gives circuit designers greater freedom to develop energy-efficient DC designs. High voltage/interrupt rating in a very compact size High operating temperature range from -65°C to 125°C 100% RoHS compliant, halogen-free and lead-free. UL recognized
Request a Quote Datasheet
Description
The Littelfuse 808 Series TE5® fast acting subminiature fuse is rated at 250VAC/450VDC and is designed to protect components or internal circuits against overcurrent conditions, particularly in high voltage DC applications, such as DC power supplies. Its high interrupt rating/breaking capacity (up to 10kA@450VDC) ensures it will open safely under high fault currents. This low-profile, small-footprint subminiature fuse complements existing DC-rated cartridge fuse offerings from Littelfuse. This expanded selection gives circuit designers greater freedom to develop energy-efficient DC designs. High voltage/interrupt rating in a very compact size High operating temperature range from -65°C to 125°C 100% RoHS compliant, halogen-free and lead-free. UL recognized
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
250VAC/450VDC Fast-Acting TE5 Subminiature Fuse - 80813000000 - Littelfuse, Inc.
Rosemont, IL, United States
250VAC/450VDC Fast-Acting TE5 Subminiature Fuse
80813000000
250VAC/450VDC Fast-Acting TE5 Subminiature Fuse 80813000000
The Littelfuse 808 Series TE5® fast acting subminiature fuse is rated at 250VAC/450VDC and is designed to protect components or internal circuits against overcurrent conditions, particularly in high voltage DC applications, such as DC power supplies. Its high interrupt rating/breaking capacity (up to 10kA@450VDC) ensures it will open safely under high fault currents. This low-profile, small-footprint subminiature fuse complements existing DC-rated cartridge fuse offerings from Littelfuse. This expanded selection gives circuit designers greater freedom to develop energy-efficient DC designs. High voltage/interrupt rating in a very compact size High operating temperature range from -65°C to 125°C 100% RoHS compliant, halogen-free and lead-free. UL recognized

The Littelfuse 808 Series TE5® fast acting subminiature fuse is rated at 250VAC/450VDC and is designed to protect components or internal circuits against overcurrent conditions, particularly in high voltage DC applications, such as DC power supplies. Its high interrupt rating/breaking capacity (up to 10kA@450VDC) ensures it will open safely under high fault currents. This low-profile, small-footprint subminiature fuse complements existing DC-rated cartridge fuse offerings from Littelfuse. This expanded selection gives circuit designers greater freedom to develop energy-efficient DC designs. High voltage/interrupt rating in a very compact size High operating temperature range from -65°C to 125°C 100% RoHS compliant, halogen-free and lead-free. UL recognized

Datasheet
Fuses - 80813000000-ND - DigiKey
Thief River Falls, MN, United States
3A 250V AC 350V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

3A 250V AC 350V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
80813000000
Circuit Protection - Fuses 80813000000
FUSE BRD MT 3A 250VAC 350VDC RAD

FUSE BRD MT 3A 250VAC 350VDC RAD

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 80813000000 80813000000-ND 80813000000
Product Name 250VAC/450VDC Fast-Acting TE5 Subminiature Fuse Fuses Circuit Protection - Fuses
Fuse Type Miniature; Subminiature
Features Fast Acting
Rated Voltage 250 volts 250 volts
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002641019 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 50 amps
View Details
North American Fuse Fast Acting 6A - 813GMA-6 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Circuit Protection Fuse - 139-CCF1N1TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers