Littelfuse, Inc. PolySwitch Automotive High Temperature Lead-Free Surface Mount Resettable PPTC AHS160-2

Description
Helping to reduce weight of wire harnesses. PPTC devices distributed in a circuit can allow the use of smaller wire sizes with the resulting harnesses. Forego looping back and forth around a fuse box and place your protection wherever you see fit. The solid state composition of PPTC devices helps provide reliability. ROHS compliant Products meet applicable automotive industry standards Compatible with high-volume electronics assembly
Request a Quote Datasheet
Description
Helping to reduce weight of wire harnesses. PPTC devices distributed in a circuit can allow the use of smaller wire sizes with the resulting harnesses. Forego looping back and forth around a fuse box and place your protection wherever you see fit. The solid state composition of PPTC devices helps provide reliability. ROHS compliant Products meet applicable automotive industry standards Compatible with high-volume electronics assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PolySwitch Automotive High Temperature Lead-Free Surface Mount Resettable PPTC - AHS160-2 - Littelfuse, Inc.
Rosemont, IL, United States
PolySwitch Automotive High Temperature Lead-Free Surface Mount Resettable PPTC
AHS160-2
PolySwitch Automotive High Temperature Lead-Free Surface Mount Resettable PPTC AHS160-2
Helping to reduce weight of wire harnesses. PPTC devices distributed in a circuit can allow the use of smaller wire sizes with the resulting harnesses. Forego looping back and forth around a fuse box and place your protection wherever you see fit. The solid state composition of PPTC devices helps provide reliability. ROHS compliant Products meet applicable automotive industry standards Compatible with high-volume electronics assembly

Helping to reduce weight of wire harnesses. PPTC devices distributed in a circuit can allow the use of smaller wire sizes with the resulting harnesses. Forego looping back and forth around a fuse box and place your protection wherever you see fit. The solid state composition of PPTC devices helps provide reliability. ROHS compliant Products meet applicable automotive industry standards Compatible with high-volume electronics assembly

Datasheet
PTC Resettable Fuses - AHS160-2 - 768369-AHS160-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - AHS160-2
768369-AHS160-2
PTC Resettable Fuses - AHS160-2 768369-AHS160-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 768369-AHS160-2 Series: PolySwitch, AHS Packaging: Reel package Type: Polymeric Operating Temperature Range: -40°C ~ 125°C Package: 2-SMD Mounting: SMD Ratings: AEC-Q200 Voltage - Max: 16V Current - Max: 70A Current - Trip (It): 3.2A Time to Trip: 15s Categories: Circuit Protection Dimension: 0.343" L x 0.250" W (8.70mm x 6.36mm) Current - Hold (Ih) (Maximum): 1.6A Thickness (Maximum): 0.118" (3.00mm) Resistance - Initial (Ri) (Minimum): 50 mOhm Resistance - Post Trip (R1) (Maximum): 150 mOhm ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 768369-AHS160-2
Series: PolySwitch, AHS
Packaging: Reel package
Type: Polymeric
Operating Temperature Range: -40°C ~ 125°C
Package: 2-SMD
Mounting: SMD
Ratings: AEC-Q200
Voltage - Max: 16V
Current - Max: 70A
Current - Trip (It): 3.2A
Time to Trip: 15s
Categories: Circuit Protection
Dimension: 0.343" L x 0.250" W (8.70mm x 6.36mm)
Current - Hold (Ih) (Maximum): 1.6A
Thickness (Maximum): 0.118" (3.00mm)
Resistance - Initial (Ri) (Minimum): 50 mOhm
Resistance - Post Trip (R1) (Maximum): 150 mOhm
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - AHS160-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
AHS160-2
Circuit Protection - PTC Resettable Fuses AHS160-2
PTC RESET FUSE 16V 1.6A 2SMD

PTC RESET FUSE 16V 1.6A 2SMD

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number AHS160-2 768369-AHS160-2 AHS160-2
Product Name PolySwitch Automotive High Temperature Lead-Free Surface Mount Resettable PPTC PTC Resettable Fuses - AHS160-2 Circuit Protection - PTC Resettable Fuses
Fuse Type Automotive
Mounting Solderable (Surface Mount Technology) SMD
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses General Purpose Fuses - UL standard Series - VLT -  - VICFUSE
Specs
Approvals / Standards RoHS
Features Time Lag
Rated Voltage 300 volts
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
North American Fuse Fast Acting 15A - 813ABC-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Power supply module for electronic circuit breaker - DF2101 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details