Littelfuse, Inc. Littelfuse MCASE Cartridge Fuse 20A, 32VDC, Time Delay, 0695020.PX4 695020

Description
Littelfuse 0695020.PX4 MCASE™ Cartridge Fuse Category: Cartridge Fuses Manufacturer: Littelfuse Style: Cartridge Fuse Female terminals for 2.8 mm male terminals Miniaturized footprint for optimal usage of space Handles inrush currents Time delayed fuse -40°F (-40°C) to 257°F (125°C)
Request a Quote Datasheet
Description
Littelfuse 0695020.PX4 MCASE™ Cartridge Fuse Category: Cartridge Fuses Manufacturer: Littelfuse Style: Cartridge Fuse Female terminals for 2.8 mm male terminals Miniaturized footprint for optimal usage of space Handles inrush currents Time delayed fuse -40°F (-40°C) to 257°F (125°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Littelfuse MCASE Cartridge Fuse 20A, 32VDC, Time Delay, 0695020.PX4 - 46361 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse MCASE Cartridge Fuse 20A, 32VDC, Time Delay, 0695020.PX4
46361
Littelfuse MCASE Cartridge Fuse 20A, 32VDC, Time Delay, 0695020.PX4 46361
Littelfuse 0695020.PX4 MCASE™ Cartridge Fuse Category: Cartridge Fuses Manufacturer: Littelfuse Style: Cartridge Fuse Female terminals for 2.8 mm male terminals Miniaturized footprint for optimal usage of space Handles inrush currents Time delayed fuse -40°F (-40°C) to 257°F (125°C)
  • Littelfuse 0695020.PX4 MCASE™ Cartridge Fuse
  • Category: Cartridge Fuses
  • Manufacturer: Littelfuse
  • Style: Cartridge Fuse
  • Female terminals for 2.8 mm male terminals
  • Miniaturized footprint for optimal usage of space
  • Handles inrush currents
  • Time delayed fuse
  • -40°F (-40°C) to 257°F (125°C)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Fuses
Product Number 46361
Product Name Littelfuse MCASE Cartridge Fuse 20A, 32VDC, Time Delay, 0695020.PX4
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 1A - 813MSL-1 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers