Littelfuse, Inc. Nano2® High Current Subminiature Surface Mount Fuse 881070

Description
Description This high-current SMD fuse is a small, square, surface mount fuse that is designed as supplemental overcurrent protection for high-current circuits in various applications. Heat resistant plastic body, UL 94 V-0 Meets Littelfuse Automotive qualifications (largely based on Littelfuse internal AEC-Q200 test plan) Low voltage drop High Reliability Solderless Fuse High pulse resistance Compatible with lead-free solders and higher temperature profiles Halogen-free and RoHS compliant UL Recognized to UL/CSA/ NMX 248-1 CE Mark indicates compliance with Low-Voltage and RoHS Directives Conforms to IEC/EN 60127-1 and IEC/EN 60127-7
Datasheet
Description
Description This high-current SMD fuse is a small, square, surface mount fuse that is designed as supplemental overcurrent protection for high-current circuits in various applications. Heat resistant plastic body, UL 94 V-0 Meets Littelfuse Automotive qualifications (largely based on Littelfuse internal AEC-Q200 test plan) Low voltage drop High Reliability Solderless Fuse High pulse resistance Compatible with lead-free solders and higher temperature profiles Halogen-free and RoHS compliant UL Recognized to UL/CSA/ NMX 248-1 CE Mark indicates compliance with Low-Voltage and RoHS Directives Conforms to IEC/EN 60127-1 and IEC/EN 60127-7
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nano2® High Current Subminiature Surface Mount Fuse - 881070 - Littelfuse, Inc.
Rosemont, IL, United States
Nano2® High Current Subminiature Surface Mount Fuse
881070
Nano2® High Current Subminiature Surface Mount Fuse 881070
Description This high-current SMD fuse is a small, square, surface mount fuse that is designed as supplemental overcurrent protection for high-current circuits in various applications. Heat resistant plastic body, UL 94 V-0 Meets Littelfuse Automotive qualifications (largely based on Littelfuse internal AEC-Q200 test plan) Low voltage drop High Reliability Solderless Fuse High pulse resistance Compatible with lead-free solders and higher temperature profiles Halogen-free and RoHS compliant UL Recognized to UL/CSA/ NMX 248-1 CE Mark indicates compliance with Low-Voltage and RoHS Directives Conforms to IEC/EN 60127-1 and IEC/EN 60127-7

Description This high-current SMD fuse is a small, square, surface mount fuse that is designed as supplemental overcurrent protection for high-current circuits in various applications. Heat resistant plastic body, UL 94 V-0 Meets Littelfuse Automotive qualifications (largely based on Littelfuse internal AEC-Q200 test plan) Low voltage drop High Reliability Solderless Fuse High pulse resistance Compatible with lead-free solders and higher temperature profiles Halogen-free and RoHS compliant UL Recognized to UL/CSA/ NMX 248-1 CE Mark indicates compliance with Low-Voltage and RoHS Directives Conforms to IEC/EN 60127-1 and IEC/EN 60127-7

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 881070
Product Name Nano2® High Current Subminiature Surface Mount Fuse
Fuse Type Miniature; Subminiature
Fuse Material Thermoplastic
Mounting Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 1A - 81411421 - Interpower
Specs
Fuse Material Glass; Glass
Rated Voltage 250 volts
Rated Current 1 amps
View Details
Fuses - 002211004 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 10 amps
View Details
Fuses - 2019-CCF1N2.5TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers