Littelfuse, Inc. 16V 5.5A Circuit Protection Fuse AHRF550S

Description
PTC RESET FUSE 16V 5.5A RADIAL Product overview: AHRF550S from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 5.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16V, 5.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-AHRF550S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 16V 5.5A RADIAL Product overview: AHRF550S from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 5.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16V, 5.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-AHRF550S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16V 5.5A Circuit Protection Fuse
150-AHRF550S
16V 5.5A Circuit Protection Fuse 150-AHRF550S
PTC RESET FUSE 16V 5.5A RADIAL Product overview: AHRF550S from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 5.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16V, 5.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-AHRF550S can be used for catalog matching and distributor lookup.

PTC RESET FUSE 16V 5.5A RADIAL Product overview: AHRF550S from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 5.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16V, 5.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-AHRF550S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - AHRF550S - 768368-AHRF550S - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - AHRF550S
768368-AHRF550S
PTC Resettable Fuses - AHRF550S 768368-AHRF550S
Manufacturer: Littelfuse Inc. Win Source Part Number: 768368-AHRF550S Series: PolySwitch, AHRF Packaging: Bulk Type: Polymeric Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: Radial, Disc Ratings: AEC-Q200 Lead Spacing: 0.200" (5.08mm) Voltage - Max: 16V Current - Max: 100A Current - Trip (It): 10A Time to Trip: 6s Categories: Circuit Protection Dimension: 0.441" L x 0.118" W (11.20mm x 3.00mm) Current - Hold (Ih) (Maximum): 5.5A Height - Seated (Maximum): 0.740" (18.90mm) Resistance - Initial (Ri) (Minimum): 13 mOhm Resistance - Post Trip (R1) (Maximum): 37 mOhm Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 768368-AHRF550S
Series: PolySwitch, AHRF
Packaging: Bulk
Type: Polymeric
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: Radial, Disc
Ratings: AEC-Q200
Lead Spacing: 0.200" (5.08mm)
Voltage - Max: 16V
Current - Max: 100A
Current - Trip (It): 10A
Time to Trip: 6s
Categories: Circuit Protection
Dimension: 0.441" L x 0.118" W (11.20mm x 3.00mm)
Current - Hold (Ih) (Maximum): 5.5A
Height - Seated (Maximum): 0.740" (18.90mm)
Resistance - Initial (Ri) (Minimum): 13 mOhm
Resistance - Post Trip (R1) (Maximum): 37 mOhm
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
Circuit Protection - PTC Resettable Fuses
AHRF550S
Circuit Protection - PTC Resettable Fuses AHRF550S
PTC RESET FUSE 16V 5.5A RADIAL

PTC RESET FUSE 16V 5.5A RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 150-AHRF550S 768368-AHRF550S AHRF550S
Product Name 16V 5.5A Circuit Protection Fuse PTC Resettable Fuses - AHRF550S Circuit Protection - PTC Resettable Fuses
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data