Littelfuse, Inc. Circuit Protection - PTC Resettable Fuses 72R300XMR

Description
Win Source Part Number: 1361800-72R300XMR Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 50 pct. Type: Polymeric MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: POLY-FUSE®, 72R Package: Tape & Box (TB) Product Status: Obsolete Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.402" (10.20mm) Size / Dimension: 0.910" Dia x 0.122" T (23.11mm x 3.10mm) Height - Seated (Max): 1.154" (29.30mm) ECCN: EAR99 Current - Max: 40 A Approval Agency: cURus, TUV Current - Hold (Ih) (Max): 3 A Voltage - Max: 72V Current - Trip (It): 6 A Time to Trip: 19.8 s Resistance - Initial (Ri) (Min): 40 mOhms Resistance - Post Trip (R1) (Max): 100 mOhms California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1361800-72R300XMR Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 50 pct. Type: Polymeric MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: POLY-FUSE®, 72R Package: Tape & Box (TB) Product Status: Obsolete Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.402" (10.20mm) Size / Dimension: 0.910" Dia x 0.122" T (23.11mm x 3.10mm) Height - Seated (Max): 1.154" (29.30mm) ECCN: EAR99 Current - Max: 40 A Approval Agency: cURus, TUV Current - Hold (Ih) (Max): 3 A Voltage - Max: 72V Current - Trip (It): 6 A Time to Trip: 19.8 s Resistance - Initial (Ri) (Min): 40 mOhms Resistance - Post Trip (R1) (Max): 100 mOhms California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1361800-72R300XMR - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1361800-72R300XMR
Circuit Protection - PTC Resettable Fuses 1361800-72R300XMR
Win Source Part Number: 1361800-72R300XMR Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 50 pct. Type: Polymeric MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: POLY-FUSE®, 72R Package: Tape & Box (TB) Product Status: Obsolete Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.402" (10.20mm) Size / Dimension: 0.910" Dia x 0.122" T (23.11mm x 3.10mm) Height - Seated (Max): 1.154" (29.30mm) ECCN: EAR99 Current - Max: 40 A Approval Agency: cURus, TUV Current - Hold (Ih) (Max): 3 A Voltage - Max: 72V Current - Trip (It): 6 A Time to Trip: 19.8 s Resistance - Initial (Ri) (Min): 40 mOhms Resistance - Post Trip (R1) (Max): 100 mOhms California Prop 65: Warning Information

Win Source Part Number: 1361800-72R300XMR
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 50 pct.
Type: Polymeric
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: POLY-FUSE®, 72R
Package: Tape & Box (TB)
Product Status: Obsolete
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8533.40.8070
Lead Spacing: 0.402" (10.20mm)
Size / Dimension: 0.910" Dia x 0.122" T (23.11mm x 3.10mm)
Height - Seated (Max): 1.154" (29.30mm)
ECCN: EAR99
Current - Max: 40 A
Approval Agency: cURus, TUV
Current - Hold (Ih) (Max): 3 A
Voltage - Max: 72V
Current - Trip (It): 6 A
Time to Trip: 19.8 s
Resistance - Initial (Ri) (Min): 40 mOhms
Resistance - Post Trip (R1) (Max): 100 mOhms
California Prop 65: Warning Information

Buy Now Datasheet
Through-Hole Circuit Protection Fuse - 150-72R300XMR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Circuit Protection Fuse
150-72R300XMR
Through-Hole Circuit Protection Fuse 150-72R300XMR
PTC Resettable Fuse, Through Hole Mount, RADIAL LEADED, HALOGEN FREE AND ROHS COMPLIANT Product overview: 72R300XMR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-72R300XMR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, Through Hole Mount, RADIAL LEADED, HALOGEN FREE AND ROHS COMPLIANT Product overview: 72R300XMR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-72R300XMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 72R300XMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
72R300XMR
Circuit Protection - PTC Resettable Fuses 72R300XMR
PTC RESET FUSE 72V 3A RADIAL

PTC RESET FUSE 72V 3A RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 1361800-72R300XMR 150-72R300XMR 72R300XMR
Product Name Circuit Protection - PTC Resettable Fuses Through-Hole Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002621000 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 1 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers