Littelfuse, Inc. Nano2® High Interrupting Rating 500VDC Surface Mount Fuse 8853.15

Description
885 Series Nano2® Fuse is 500VDC high voltage DC rated Surface Mount fuse with high interrupting current rating up to 1500A. It not only complies with IEC 60127-7 Standard and meets Littelfuse automotive qualifications based on AEC-Q200 test plan as well. With voltage rating up to 500VDC, this 885 Series Fuse helps the customer to optimize design by saving board space and provides very high short circuit current protection up to 1500A. High DC Voltage up to 500VDC and Interrupting Current Rating up to 1500A Reliable/Robust Fuse Design (Solderless Platform) Meets Littelfuse’s automotive qualifications with a compact footprint of 10.86 x 4.78mm Small Size/Surface Mountable Type Operating temperature range from –40°C to +85°C
Datasheet
Description
885 Series Nano2® Fuse is 500VDC high voltage DC rated Surface Mount fuse with high interrupting current rating up to 1500A. It not only complies with IEC 60127-7 Standard and meets Littelfuse automotive qualifications based on AEC-Q200 test plan as well. With voltage rating up to 500VDC, this 885 Series Fuse helps the customer to optimize design by saving board space and provides very high short circuit current protection up to 1500A. High DC Voltage up to 500VDC and Interrupting Current Rating up to 1500A Reliable/Robust Fuse Design (Solderless Platform) Meets Littelfuse’s automotive qualifications with a compact footprint of 10.86 x 4.78mm Small Size/Surface Mountable Type Operating temperature range from –40°C to +85°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nano2® High Interrupting Rating 500VDC Surface Mount Fuse - 8853.15 - Littelfuse, Inc.
Rosemont, IL, United States
Nano2® High Interrupting Rating 500VDC Surface Mount Fuse
8853.15
Nano2® High Interrupting Rating 500VDC Surface Mount Fuse 8853.15
885 Series Nano2® Fuse is 500VDC high voltage DC rated Surface Mount fuse with high interrupting current rating up to 1500A. It not only complies with IEC 60127-7 Standard and meets Littelfuse automotive qualifications based on AEC-Q200 test plan as well. With voltage rating up to 500VDC, this 885 Series Fuse helps the customer to optimize design by saving board space and provides very high short circuit current protection up to 1500A. High DC Voltage up to 500VDC and Interrupting Current Rating up to 1500A Reliable/Robust Fuse Design (Solderless Platform) Meets Littelfuse’s automotive qualifications with a compact footprint of 10.86 x 4.78mm Small Size/Surface Mountable Type Operating temperature range from –40°C to +85°C

885 Series Nano2® Fuse is 500VDC high voltage DC rated Surface Mount fuse with high interrupting current rating up to 1500A. It not only complies with IEC 60127-7 Standard and meets Littelfuse automotive qualifications based on AEC-Q200 test plan as well. With voltage rating up to 500VDC, this 885 Series Fuse helps the customer to optimize design by saving board space and provides very high short circuit current protection up to 1500A. High DC Voltage up to 500VDC and Interrupting Current Rating up to 1500A Reliable/Robust Fuse Design (Solderless Platform) Meets Littelfuse’s automotive qualifications with a compact footprint of 10.86 x 4.78mm Small Size/Surface Mountable Type Operating temperature range from –40°C to +85°C

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 8853.15
Product Name Nano2® High Interrupting Rating 500VDC Surface Mount Fuse
Fuse Material Plastic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuses - 002313620 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1200 volts
Rated Current 2 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers