Littelfuse, Inc. Automotive SMD 3A 6A Circuit Protection Fuse AHS300-2

Description
PTC Resettable Fuse 3A(hold) 6A(trip) 16VDC 70A 3W 8s 0.024Ohm SMD Solder Pad 9.4 X 6.71 X 3mm T/R Automotive Product overview: AHS300-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 3A, 6A, 70A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, SMD, 3A, 6A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-AHS300-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse 3A(hold) 6A(trip) 16VDC 70A 3W 8s 0.024Ohm SMD Solder Pad 9.4 X 6.71 X 3mm T/R Automotive Product overview: AHS300-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 3A, 6A, 70A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, SMD, 3A, 6A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-AHS300-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 3A 6A Circuit Protection Fuse
150-AHS300-2
Automotive SMD 3A 6A Circuit Protection Fuse 150-AHS300-2
PTC Resettable Fuse 3A(hold) 6A(trip) 16VDC 70A 3W 8s 0.024Ohm SMD Solder Pad 9.4 X 6.71 X 3mm T/R Automotive Product overview: AHS300-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 3A, 6A, 70A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, SMD, 3A, 6A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-AHS300-2 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse 3A(hold) 6A(trip) 16VDC 70A 3W 8s 0.024Ohm SMD Solder Pad 9.4 X 6.71 X 3mm T/R Automotive Product overview: AHS300-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 3A, 6A, 70A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, SMD, 3A, 6A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-AHS300-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - AHS300-2 - 1016377-AHS300-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - AHS300-2
1016377-AHS300-2
PTC Resettable Fuses - AHS300-2 1016377-AHS300-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 1016377-AHS300-2 Packaging: Reel - TR Type: Polymeric Mounting: SMD (SMT) Ratings: AEC-Q200 Thickness (Max): 0.118" (3.00mm) Voltage - Max: 16V Current - Max: 70A Current - Hold (Ih) (Max): 3A Current - Trip (It): 6A Time to Trip: 8s Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0.343" L x 0.250" W (8.70mm x 6.36mm) Resistance - Initial (Ri) (Min): 24 mOhm Resistance - Post Trip (R1) (Max): 83 mOhm Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1016377-AHS300-2
Packaging: Reel - TR
Type: Polymeric
Mounting: SMD (SMT)
Ratings: AEC-Q200
Thickness (Max): 0.118" (3.00mm)
Voltage - Max: 16V
Current - Max: 70A
Current - Hold (Ih) (Max): 3A
Current - Trip (It): 6A
Time to Trip: 8s
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0.343" L x 0.250" W (8.70mm x 6.36mm)
Resistance - Initial (Ri) (Min): 24 mOhm
Resistance - Post Trip (R1) (Max): 83 mOhm
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - AHS300-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
AHS300-2
Circuit Protection - PTC Resettable Fuses AHS300-2
PTC RESET FUSE 16V 3A 2SMD

PTC RESET FUSE 16V 3A 2SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-AHS300-2 1016377-AHS300-2 AHS300-2
Product Name Automotive SMD 3A 6A Circuit Protection Fuse PTC Resettable Fuses - AHS300-2 Circuit Protection - PTC Resettable Fuses
Mounting Surface Mount SMD (SMT)
Unlock Full Specs
to access all available technical data