Littelfuse, Inc. 72V PolySwitch® Lead-Free Radial Leaded Resettable PPTC 72R250X

Description
The 72R Series is designed to provide overcurrent protection to 72Vdc maximum voltage with a maximum 40A short circuit rating. Lead-free and RoHS compliant Maximum voltage rating of 72 V dc and maximum short circuit rating of 40 A Resettable feature Ideal for a broad range of general electronics using a low voltage power supply
Datasheet
Description
The 72R Series is designed to provide overcurrent protection to 72Vdc maximum voltage with a maximum 40A short circuit rating. Lead-free and RoHS compliant Maximum voltage rating of 72 V dc and maximum short circuit rating of 40 A Resettable feature Ideal for a broad range of general electronics using a low voltage power supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
72V PolySwitch® Lead-Free Radial Leaded Resettable PPTC - 72R250X - Littelfuse, Inc.
Rosemont, IL, United States
72V PolySwitch® Lead-Free Radial Leaded Resettable PPTC
72R250X
72V PolySwitch® Lead-Free Radial Leaded Resettable PPTC 72R250X
The 72R Series is designed to provide overcurrent protection to 72Vdc maximum voltage with a maximum 40A short circuit rating. Lead-free and RoHS compliant Maximum voltage rating of 72 V dc and maximum short circuit rating of 40 A Resettable feature Ideal for a broad range of general electronics using a low voltage power supply

The 72R Series is designed to provide overcurrent protection to 72Vdc maximum voltage with a maximum 40A short circuit rating. Lead-free and RoHS compliant Maximum voltage rating of 72 V dc and maximum short circuit rating of 40 A Resettable feature Ideal for a broad range of general electronics using a low voltage power supply

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 72R250X
Product Name 72V PolySwitch® Lead-Free Radial Leaded Resettable PPTC
Mounting Solderable (with leads)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 32mA - 81411101 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 002313609 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 50 amps
View Details
Telecom Alarm Indicating Fuses - VF184 -  - VICFUSE
Specs
Approvals / Standards RoHS
Features Indicating; Fast Acting
Rated Voltage 1200 volts
View Details
TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details