The TE7 807 Series is a time lag type subminiature fuse designed for overcurrent protection. It is 300V rated and designed in accordance to IEC 60127-4. Lead-free and RoHS Compliant Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Shock safe casing Vibration resistant Halogen-free
2A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
2A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
Fuse Subminiature Slow Blow Acting 2A 300V Radial 12.4 X 6.4 X 9.2mm Ammo KC/PSE/cULus Product overview: 80712000000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 300V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 300V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-80712000000 can be used for catalog matching and distributor lookup.
FUSE BOARD MNT 2A 300VAC RADIAL
FUSE, 2A, 300VAC, TIME DELAY, RADIAL, FULL REEL; Fuse Current:2A; Voltage Rating VAC:300V; Product Range:807 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current DC:- RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 80712000000 | F6269TR-ND | 139-80712000000 | 80712000000 | 91T4568 |
| Product Name | TE7 Time-Lag Subminature Fuses | Fuses | 2A 300V Circuit Protection Fuse | Circuit Protection - Fuses | Fuse, 2A, 300Vac, Time Delay, Radial, Full Reel; Fuse Current Littelfuse |
| Approvals / Standards | RoHS | UL | RoHS | RoHS | |
| Features | Time Lag | Time Lag | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Rated Voltage | 300 volts | 300 volts | 300 volts | 300 volts |