Littelfuse, Inc. TE UMF Time-Lag Subminature Fuses 80414000000

Description
The 804 Series is a TE UMF, TT time lag type subminiature fuse designed for overcurrent protection. It is 250V rated and designed in accordance to IEC 60127-4. Lead-free and RoHS Compliant Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Internally approved Shock safe casing Vibration resistant Halogen-free
Request a Quote Datasheet
Description
The 804 Series is a TE UMF, TT time lag type subminiature fuse designed for overcurrent protection. It is 250V rated and designed in accordance to IEC 60127-4. Lead-free and RoHS Compliant Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Internally approved Shock safe casing Vibration resistant Halogen-free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TE UMF Time-Lag Subminature Fuses - 80414000000 - Littelfuse, Inc.
Rosemont, IL, United States
TE UMF Time-Lag Subminature Fuses
80414000000
TE UMF Time-Lag Subminature Fuses 80414000000
The 804 Series is a TE UMF, TT time lag type subminiature fuse designed for overcurrent protection. It is 250V rated and designed in accordance to IEC 60127-4. Lead-free and RoHS Compliant Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Internally approved Shock safe casing Vibration resistant Halogen-free

The 804 Series is a TE UMF, TT time lag type subminiature fuse designed for overcurrent protection. It is 250V rated and designed in accordance to IEC 60127-4. Lead-free and RoHS Compliant Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Internally approved Shock safe casing Vibration resistant Halogen-free

Datasheet
Fuses - 80414000000-ND - DigiKey
Thief River Falls, MN, United States
4A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

4A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
80414000000
Circuit Protection - Fuses 80414000000
FUSE BOARD MNT 4A 250VAC RADIAL

FUSE BOARD MNT 4A 250VAC RADIAL

Supplier's Site
Fuse - 32436888 - Radwell International
Willingboro, NJ, United States
FUSE, TIME DELAY, 4 AMP, 250 VAC, 150A @ 250 VAC, THROUGH HOLE RADIAL, BOX FUSE SIZE / METRIC / 12.4 X 6.4 X 9.2 MM, FUSE BOARD MOUNT. FREE 2 YEAR RADWELL WARRANTY

FUSE, TIME DELAY, 4 AMP, 250 VAC, 150A @ 250 VAC, THROUGH HOLE RADIAL, BOX FUSE SIZE / METRIC / 12.4 X 6.4 X 9.2 MM, FUSE BOARD MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited Radwell International
Product Category Fuses Fuses Fuses Fuses
Product Number 80414000000 80414000000-ND 80414000000 32436888
Product Name TE UMF Time-Lag Subminature Fuses Fuses Circuit Protection - Fuses Fuse
Approvals / Standards RoHS; VDE UL; VDE
Features Time Lag
Rated Voltage 250 volts 250 volts 250 volts
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002312402 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 4 amps
View Details
Fuse - 57467 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 700 volts
Rated Current 600 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers