Littelfuse, Inc. 16V PolySwitch Automotive Lead-Free Radial Leaded Resettable PPTC AGRF1200

Description
The AGRF Series is a PPTC resettable device designed specifically for the automotive industry. It is a 16V lead-free, radial leaded resettable device that meets Littelfuse’s Automotive qualification. This qualification is based on AEC-Q200: Stress Test Qualification for Passive Components. Overcurrent and overvoltage circuit protection devices Resettable and single-use overcurrent devices Wide range of form factor and termination methods Products meet applicable automotive industry standards Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
The AGRF Series is a PPTC resettable device designed specifically for the automotive industry. It is a 16V lead-free, radial leaded resettable device that meets Littelfuse’s Automotive qualification. This qualification is based on AEC-Q200: Stress Test Qualification for Passive Components. Overcurrent and overvoltage circuit protection devices Resettable and single-use overcurrent devices Wide range of form factor and termination methods Products meet applicable automotive industry standards Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16V PolySwitch Automotive Lead-Free Radial Leaded Resettable PPTC - AGRF1200 - Littelfuse, Inc.
Rosemont, IL, United States
16V PolySwitch Automotive Lead-Free Radial Leaded Resettable PPTC
AGRF1200
16V PolySwitch Automotive Lead-Free Radial Leaded Resettable PPTC AGRF1200
The AGRF Series is a PPTC resettable device designed specifically for the automotive industry. It is a 16V lead-free, radial leaded resettable device that meets Littelfuse’s Automotive qualification. This qualification is based on AEC-Q200: Stress Test Qualification for Passive Components. Overcurrent and overvoltage circuit protection devices Resettable and single-use overcurrent devices Wide range of form factor and termination methods Products meet applicable automotive industry standards Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

The AGRF Series is a PPTC resettable device designed specifically for the automotive industry. It is a 16V lead-free, radial leaded resettable device that meets Littelfuse’s Automotive qualification. This qualification is based on AEC-Q200: Stress Test Qualification for Passive Components. Overcurrent and overvoltage circuit protection devices Resettable and single-use overcurrent devices Wide range of form factor and termination methods Products meet applicable automotive industry standards Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Datasheet
Singapore, Singapore
Through-Hole 0.003ohm Circuit Protection Fuse
150-AGRF1200
Through-Hole 0.003ohm Circuit Protection Fuse 150-AGRF1200
PTC Resettable Fuse, 0.003ohm, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: AGRF1200 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.003ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.003ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-AGRF1200 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 0.003ohm, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: AGRF1200 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.003ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.003ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-AGRF1200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - AGRF1200 - 804578-AGRF1200 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - AGRF1200
804578-AGRF1200
PTC Resettable Fuses - AGRF1200 804578-AGRF1200
Manufacturer: Littelfuse Inc. Win Source Part Number: 804578-AGRF1200 Packaging: Bulk Type: Polymeric Mounting Style: Through Hole Lead Spacing: 0.400" (10.15mm) Voltage - Max: 16V Current - Max: 100A Current - Trip (It): 22.1A Time to Trip: 8s Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.689" L x 0.138" W (17.50mm x 3.50mm) Resistance - Initial (Ri) (Min): 3 mOhms Manufacturer Package: Radial, Disc Current - Hold (Ih) (Maximum): 12A Height - Seated (Maximum): 1.134" (28.80mm) Resistance - Post Trip (R1) (Maximum): 8.6 mOhms Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 250 MSL Level: Not Applicable

Manufacturer: Littelfuse Inc.
Win Source Part Number: 804578-AGRF1200
Packaging: Bulk
Type: Polymeric
Mounting Style: Through Hole
Lead Spacing: 0.400" (10.15mm)
Voltage - Max: 16V
Current - Max: 100A
Current - Trip (It): 22.1A
Time to Trip: 8s
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.689" L x 0.138" W (17.50mm x 3.50mm)
Resistance - Initial (Ri) (Min): 3 mOhms
Manufacturer Package: Radial, Disc
Current - Hold (Ih) (Maximum): 12A
Height - Seated (Maximum): 1.134" (28.80mm)
Resistance - Post Trip (R1) (Maximum): 8.6 mOhms
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 250
MSL Level: Not Applicable

Buy Now
Circuit Protection - PTC Resettable Fuses - AGRF1200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
AGRF1200
Circuit Protection - PTC Resettable Fuses AGRF1200
PTC RESET FUSE 16V 12A RADIAL

PTC RESET FUSE 16V 12A RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number AGRF1200 150-AGRF1200 804578-AGRF1200 AGRF1200
Product Name 16V PolySwitch Automotive Lead-Free Radial Leaded Resettable PPTC Through-Hole 0.003ohm Circuit Protection Fuse PTC Resettable Fuses - AGRF1200 Circuit Protection - PTC Resettable Fuses
Mounting Solderable (with leads) Through Hole
Unlock Full Specs
to access all available technical data