Littelfuse, Inc. Littelfuse 880027, ST ATO® Fuse Block with Ground Bus, 6-way, 100A, 32VDC 880027

Description
These fuse blocks are designed to centralize wiring into a single, convenient location and ensure the safe distribution of power throughout your application. Littelfuse 880027, ST ATO® Fuse Block with Ground Bus, 6-way, 100A, 32VDC Category: Fuse Blocks Manufacturer: Littelfuse Designed to accept standard ATO® fuses The ST ATO® fuse block features an integrated negative busbar Provides continuous current up to 100A A snap-on insulating cover is included with each fuse block to provide circuitry protection Includes a sheet of circuit identification labels Input terminals: 10-32 Stud Recommended Input Wire Size: 6-4 Gauge Output terminals: 10-32 Screw Recommended Output Wire Size: 12-16 Ga. Operating temperature: -4°F (-20°C) to 185°F (85°C)
Request a Quote Datasheet
Description
These fuse blocks are designed to centralize wiring into a single, convenient location and ensure the safe distribution of power throughout your application. Littelfuse 880027, ST ATO® Fuse Block with Ground Bus, 6-way, 100A, 32VDC Category: Fuse Blocks Manufacturer: Littelfuse Designed to accept standard ATO® fuses The ST ATO® fuse block features an integrated negative busbar Provides continuous current up to 100A A snap-on insulating cover is included with each fuse block to provide circuitry protection Includes a sheet of circuit identification labels Input terminals: 10-32 Stud Recommended Input Wire Size: 6-4 Gauge Output terminals: 10-32 Screw Recommended Output Wire Size: 12-16 Ga. Operating temperature: -4°F (-20°C) to 185°F (85°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Littelfuse 880027, ST ATO® Fuse Block with Ground Bus, 6-way, 100A, 32VDC - 45652 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 880027, ST ATO® Fuse Block with Ground Bus, 6-way, 100A, 32VDC
45652
Littelfuse 880027, ST ATO® Fuse Block with Ground Bus, 6-way, 100A, 32VDC 45652
These fuse blocks are designed to centralize wiring into a single, convenient location and ensure the safe distribution of power throughout your application. Littelfuse 880027, ST ATO® Fuse Block with Ground Bus, 6-way, 100A, 32VDC Category: Fuse Blocks Manufacturer: Littelfuse Designed to accept standard ATO® fuses The ST ATO® fuse block features an integrated negative busbar Provides continuous current up to 100A A snap-on insulating cover is included with each fuse block to provide circuitry protection Includes a sheet of circuit identification labels Input terminals: 10-32 Stud Recommended Input Wire Size: 6-4 Gauge Output terminals: 10-32 Screw Recommended Output Wire Size: 12-16 Ga. Operating temperature: -4°F (-20°C) to 185°F (85°C)

These fuse blocks are designed to centralize wiring into a single, convenient location and ensure the safe distribution of power throughout your application.

  • Littelfuse 880027, ST ATO® Fuse Block with Ground Bus, 6-way, 100A, 32VDC
  • Category: Fuse Blocks
  • Manufacturer: Littelfuse
  • Designed to accept standard ATO® fuses
  • The ST ATO® fuse block features an integrated negative busbar
  • Provides continuous current up to 100A
  • A snap-on insulating cover is included with each fuse block to provide circuitry protection
  • Includes a sheet of circuit identification labels
  • Input terminals: 10-32 Stud
  • Recommended Input Wire Size: 6-4 Gauge
  • Output terminals: 10-32 Screw
  • Recommended Output Wire Size: 12-16 Ga.
  • Operating temperature: -4°F (-20°C) to 185°F (85°C)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Fuses
Product Number 45652
Product Name Littelfuse 880027, ST ATO® Fuse Block with Ground Bus, 6-way, 100A, 32VDC
Operating Temperature -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 10A - 813GMC-10 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuses - 2019-CCF1N12TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 002311103 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 6 amps
View Details