Littelfuse, Inc. Littelfuse MCASE Cartridge Fuse 25A, 32VDC, Time Delay, 0695025.PX4 695025

Description
Littelfuse 0695025.PX4 MCASE™ Cartridge Fuse Category: Cartridge Fuses Manufacturer: Littelfuse Style: Cartridge Fuse Female terminals for 2.8 mm male terminals Miniaturized footprint for optimal usage of space Handles inrush currents Time delayed fuse -40°F (-40°C) to 257°F (125°C)
Request a Quote Datasheet
Description
Littelfuse 0695025.PX4 MCASE™ Cartridge Fuse Category: Cartridge Fuses Manufacturer: Littelfuse Style: Cartridge Fuse Female terminals for 2.8 mm male terminals Miniaturized footprint for optimal usage of space Handles inrush currents Time delayed fuse -40°F (-40°C) to 257°F (125°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Littelfuse MCASE Cartridge Fuse 25A, 32VDC, Time Delay, 0695025.PX4 - 46362 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse MCASE Cartridge Fuse 25A, 32VDC, Time Delay, 0695025.PX4
46362
Littelfuse MCASE Cartridge Fuse 25A, 32VDC, Time Delay, 0695025.PX4 46362
Littelfuse 0695025.PX4 MCASE™ Cartridge Fuse Category: Cartridge Fuses Manufacturer: Littelfuse Style: Cartridge Fuse Female terminals for 2.8 mm male terminals Miniaturized footprint for optimal usage of space Handles inrush currents Time delayed fuse -40°F (-40°C) to 257°F (125°C)
  • Littelfuse 0695025.PX4 MCASE™ Cartridge Fuse
  • Category: Cartridge Fuses
  • Manufacturer: Littelfuse
  • Style: Cartridge Fuse
  • Female terminals for 2.8 mm male terminals
  • Miniaturized footprint for optimal usage of space
  • Handles inrush currents
  • Time delayed fuse
  • -40°F (-40°C) to 257°F (125°C)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Fuses
Product Number 46362
Product Name Littelfuse MCASE Cartridge Fuse 25A, 32VDC, Time Delay, 0695025.PX4
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EV/HEV Protection Fuses - EV/HEV Protection Fuses - VA21 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 500 volts
Rated Current 100 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
International Fuse Quick Acting 2A - 81411501 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details