The 835 Series is a 5x20mm time-lag, ceramic body AC fuse with higher I2t, high interrupting rating and 1.5kA surge withstand capability. This series fuse provides enhanced over-current protection and surge withstand capability, ideal for LED/LCD TVs, digital display systems, and digital signage type of display applications. It is RoHS compliant and 100% Pb-Free. Higher I2t and 1.5 kA surge Withstand Capability 5x20 mm Compact Footprint Operating temperature range from –55°C to +125°C
| Littelfuse, Inc. | |
|---|---|
| Product Category | Fuses |
| Product Number | 83506.3 |
| Product Name | 5x20mm Ceramic Body Time-Lag Cartridge Fuse |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |