Littelfuse, Inc. 16V PolySwitch Automotive Lead-Free Radial Leaded Resettable PPTC AGRF400

Description
The AGRF Series is a PPTC resettable device designed specifically for the automotive industry. It is a 16V lead-free, radial leaded resettable device that meets Littelfuse’s Automotive qualification. This qualification is based on AEC-Q200: Stress Test Qualification for Passive Components. Overcurrent and overvoltage circuit protection devices Resettable and single-use overcurrent devices Wide range of form factor and termination methods Products meet applicable automotive industry standards Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
The AGRF Series is a PPTC resettable device designed specifically for the automotive industry. It is a 16V lead-free, radial leaded resettable device that meets Littelfuse’s Automotive qualification. This qualification is based on AEC-Q200: Stress Test Qualification for Passive Components. Overcurrent and overvoltage circuit protection devices Resettable and single-use overcurrent devices Wide range of form factor and termination methods Products meet applicable automotive industry standards Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16V PolySwitch Automotive Lead-Free Radial Leaded Resettable PPTC - AGRF400 - Littelfuse, Inc.
Rosemont, IL, United States
16V PolySwitch Automotive Lead-Free Radial Leaded Resettable PPTC
AGRF400
16V PolySwitch Automotive Lead-Free Radial Leaded Resettable PPTC AGRF400
The AGRF Series is a PPTC resettable device designed specifically for the automotive industry. It is a 16V lead-free, radial leaded resettable device that meets Littelfuse’s Automotive qualification. This qualification is based on AEC-Q200: Stress Test Qualification for Passive Components. Overcurrent and overvoltage circuit protection devices Resettable and single-use overcurrent devices Wide range of form factor and termination methods Products meet applicable automotive industry standards Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

The AGRF Series is a PPTC resettable device designed specifically for the automotive industry. It is a 16V lead-free, radial leaded resettable device that meets Littelfuse’s Automotive qualification. This qualification is based on AEC-Q200: Stress Test Qualification for Passive Components. Overcurrent and overvoltage circuit protection devices Resettable and single-use overcurrent devices Wide range of form factor and termination methods Products meet applicable automotive industry standards Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Datasheet
Singapore, Singapore
Through-Hole 0.0186ohm Circuit Protection Fuse
150-AGRF400
Through-Hole 0.0186ohm Circuit Protection Fuse 150-AGRF400
PTC Resettable Fuse, 0.0186ohm, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: AGRF400 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.0186ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.0186ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-AGRF400 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 0.0186ohm, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: AGRF400 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.0186ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.0186ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-AGRF400 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 1361742-AGRF400 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1361742-AGRF400
Circuit Protection - PTC Resettable Fuses 1361742-AGRF400
Win Source Part Number: 1361742-AGRF400 Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 39 pct. Type: Polymeric MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: PolySwitch®, AGRF Package: Bag Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Ratings: AEC-Q200 Lead Spacing: 0.199" (5.05mm) Size / Dimension: 0.350" L x 0.118" W (8.90mm x 3.00mm) Height - Seated (Max): 0.555" (14.10mm) ECCN: EAR99 Current - Max: 100 A Current - Hold (Ih) (Max): 4 A Voltage - Max: 16V Current - Trip (It): 7.6 A Time to Trip: 2 s Resistance - Initial (Ri) (Min): 18.6 mOhms Resistance - Post Trip (R1) (Max): 61 mOhms California Prop 65: Warning Information

Win Source Part Number: 1361742-AGRF400
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 39 pct.
Type: Polymeric
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: PolySwitch®, AGRF
Package: Bag
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8533.40.8070
Ratings: AEC-Q200
Lead Spacing: 0.199" (5.05mm)
Size / Dimension: 0.350" L x 0.118" W (8.90mm x 3.00mm)
Height - Seated (Max): 0.555" (14.10mm)
ECCN: EAR99
Current - Max: 100 A
Current - Hold (Ih) (Max): 4 A
Voltage - Max: 16V
Current - Trip (It): 7.6 A
Time to Trip: 2 s
Resistance - Initial (Ri) (Min): 18.6 mOhms
Resistance - Post Trip (R1) (Max): 61 mOhms
California Prop 65: Warning Information

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - AGRF400 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
AGRF400
Circuit Protection - PTC Resettable Fuses AGRF400
PTC RESET FUSE 16V 4A RADIAL

PTC RESET FUSE 16V 4A RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number AGRF400 150-AGRF400 1361742-AGRF400 AGRF400
Product Name 16V PolySwitch Automotive Lead-Free Radial Leaded Resettable PPTC Through-Hole 0.0186ohm Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting Solderable (with leads) Through Hole
Unlock Full Specs
to access all available technical data