Littelfuse, Inc. TE UMF Time-Lag Subminature Fuses 80415000440

Description
The 804 Series is a TE UMF, TT time lag type subminiature fuse designed for overcurrent protection. It is 250V rated and designed in accordance to IEC 60127-4. Lead-free and RoHS Compliant Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Internally approved Shock safe casing Vibration resistant Halogen-free
Request a Quote Datasheet
Description
The 804 Series is a TE UMF, TT time lag type subminiature fuse designed for overcurrent protection. It is 250V rated and designed in accordance to IEC 60127-4. Lead-free and RoHS Compliant Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Internally approved Shock safe casing Vibration resistant Halogen-free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TE UMF Time-Lag Subminature Fuses - 80415000440 - Littelfuse, Inc.
Rosemont, IL, United States
TE UMF Time-Lag Subminature Fuses
80415000440
TE UMF Time-Lag Subminature Fuses 80415000440
The 804 Series is a TE UMF, TT time lag type subminiature fuse designed for overcurrent protection. It is 250V rated and designed in accordance to IEC 60127-4. Lead-free and RoHS Compliant Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Internally approved Shock safe casing Vibration resistant Halogen-free

The 804 Series is a TE UMF, TT time lag type subminiature fuse designed for overcurrent protection. It is 250V rated and designed in accordance to IEC 60127-4. Lead-free and RoHS Compliant Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Internally approved Shock safe casing Vibration resistant Halogen-free

Datasheet
Singapore, Singapore
5A 250V Circuit Protection Fuse
139-80415000440
5A 250V Circuit Protection Fuse 139-80415000440
Fuse Subminiature Slow Blow Acting 5A 250V Radial 12.4 X 6.4 X 9.2mm Bulk CQC/KC/PSE/UL/VDE Product overview: 80415000440 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-80415000440 can be used for catalog matching and distributor lookup.

Fuse Subminiature Slow Blow Acting 5A 250V Radial 12.4 X 6.4 X 9.2mm Bulk CQC/KC/PSE/UL/VDE Product overview: 80415000440 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-80415000440 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - WK6333-ND - DigiKey
Thief River Falls, MN, United States
5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
80415000440
Circuit Protection - Fuses 80415000440
FUSE BOARD MNT 5A 250VAC RADIAL

FUSE BOARD MNT 5A 250VAC RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 80415000440 139-80415000440 WK6333-ND 80415000440
Product Name TE UMF Time-Lag Subminature Fuses 5A 250V Circuit Protection Fuse Fuses Circuit Protection - Fuses
Approvals / Standards RoHS; VDE RoHS UL; VDE
Features Time Lag
Rated Voltage 250 volts 250 volts 250 volts
Rated Current 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625221 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1200 volts
Rated Current 4 amps
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details