The 807 Series is a time-lag subminiature fuse for overcurrent protection, rated for 300V and offering DC interrupting capacity up to 100A at 300VAC. It is lead-free, halogen-free, and RoHS compliant, with a thermal shock-resistant brown thermoplastic casing and copper pins with tin plating. The part is direct-solderable or plug-in compatible, with operating temperatures from -40°C to +125°C and dimensions designed for minimal PCB space. It is certified to UL/CSA/NMX 248-1 and 248-14, DENAN Appendix 3, and IEC 60127-4. The 80711000000 part corresponds to the 1.00A variant, with a nominal cold resistance of 0.1166 ohms, an I²t melting integral of 324 A²s, and a power dissipation of 171 mW at rated current. It supports wave soldering up to 260°C for 2-5 seconds or hand soldering at 350°C for 5 seconds maximum. Packaging is available as tape/ammopack (1000 pcs, code 0000) or short leads bulk (1000 pcs, code 0440).
The TE7 807 Series is a time lag type subminiature fuse designed for overcurrent protection. It is 300V rated and designed in accordance to IEC 60127-4. Lead-free and RoHS Compliant Reduced PCB space requirements Direct solderable or plug-in versions Low internal resistance Shock safe casing Vibration resistant Halogen-free
Fuse Subminiature Slow Blow Acting 1A 300V Radial 12.4 X 6.4 X 9.2mm Ammo KC/UL Product overview: 80711000000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 300V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 300V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-80711000000 can be used for catalog matching and distributor lookup.
1A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
1A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
FUSE BOARD MNT 1A 300VAC RADIAL
FUSE, 1A, 300VAC, TIME DELAY, RADIAL; Fuse Current:1A; Voltage Rating VAC:300V; Product Range:807 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 80711000000 | 139-80711000000 | F4208CT-ND | 80711000000 | 91T4562 |
| Product Name | TE7 Time-Lag Subminature Fuses | 1A 300V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Fuse, 1A, 300Vac, Time Delay, Radial; Fuse Current Littelfuse |
| Approvals / Standards | RoHS | RoHS | UL | RoHS | |
| Features | Time Lag | Time Lag | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Rated Voltage | 300 volts | 300 volts | 300 volts | 300 volts |