Littelfuse, Inc. Nano2® High Current Subminiature Surface Mount Fuse 881125

Description
Description This high-current SMD fuse is a small, square, surface mount fuse that is designed as supplemental overcurrent protection for high-current circuits in various applications. Heat resistant plastic body, UL 94 V-0 Meets Littelfuse Automotive qualifications (largely based on Littelfuse internal AEC-Q200 test plan) Low voltage drop High Reliability Solderless Fuse High pulse resistance Compatible with lead-free solders and higher temperature profiles Halogen-free and RoHS compliant UL Recognized to UL/CSA/ NMX 248-1 CE Mark indicates compliance with Low-Voltage and RoHS Directives Conforms to IEC/EN 60127-1 and IEC/EN 60127-7
Datasheet
Description
Description This high-current SMD fuse is a small, square, surface mount fuse that is designed as supplemental overcurrent protection for high-current circuits in various applications. Heat resistant plastic body, UL 94 V-0 Meets Littelfuse Automotive qualifications (largely based on Littelfuse internal AEC-Q200 test plan) Low voltage drop High Reliability Solderless Fuse High pulse resistance Compatible with lead-free solders and higher temperature profiles Halogen-free and RoHS compliant UL Recognized to UL/CSA/ NMX 248-1 CE Mark indicates compliance with Low-Voltage and RoHS Directives Conforms to IEC/EN 60127-1 and IEC/EN 60127-7
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nano2® High Current Subminiature Surface Mount Fuse - 881125 - Littelfuse, Inc.
Rosemont, IL, United States
Nano2® High Current Subminiature Surface Mount Fuse
881125
Nano2® High Current Subminiature Surface Mount Fuse 881125
Description This high-current SMD fuse is a small, square, surface mount fuse that is designed as supplemental overcurrent protection for high-current circuits in various applications. Heat resistant plastic body, UL 94 V-0 Meets Littelfuse Automotive qualifications (largely based on Littelfuse internal AEC-Q200 test plan) Low voltage drop High Reliability Solderless Fuse High pulse resistance Compatible with lead-free solders and higher temperature profiles Halogen-free and RoHS compliant UL Recognized to UL/CSA/ NMX 248-1 CE Mark indicates compliance with Low-Voltage and RoHS Directives Conforms to IEC/EN 60127-1 and IEC/EN 60127-7

Description This high-current SMD fuse is a small, square, surface mount fuse that is designed as supplemental overcurrent protection for high-current circuits in various applications. Heat resistant plastic body, UL 94 V-0 Meets Littelfuse Automotive qualifications (largely based on Littelfuse internal AEC-Q200 test plan) Low voltage drop High Reliability Solderless Fuse High pulse resistance Compatible with lead-free solders and higher temperature profiles Halogen-free and RoHS compliant UL Recognized to UL/CSA/ NMX 248-1 CE Mark indicates compliance with Low-Voltage and RoHS Directives Conforms to IEC/EN 60127-1 and IEC/EN 60127-7

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 881125
Product Name Nano2® High Current Subminiature Surface Mount Fuse
Fuse Type Miniature; Subminiature
Unlock Full Specs
to access all available technical data

Similar Products

Power supply module for electronic circuit breaker - DF3210 - ifm efector inc.
Specs
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
Rated Current 40 amps
View Details
Specs
Mounting Panel Mount
Rated Current 2.5 amps
View Details
Fuse - 10558703 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Fuse Material Glass
Rated Voltage 250 volts
View Details
North American Fuse Fast Acting 3A - 813GMA-3 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details