Littelfuse, Inc. PolySwitch Automotive 2920 & 3425 Size Lead-Free Surface Mount Resettable PPTC ASMD050F-2

Description
Helping to reduce weight of wire harnesses. PPTC devices distributed in a circuit can allow the use of smaller wire sizes with the resulting harnesses. Forego looping back and forth around a fuse box and place your protection wherever you see fit. The solid state composition of PPTC devices helps provide reliability. ROHS compliant Products meet applicable automotive industry standards Compatible with high-volume electronics assembly
Request a Quote Datasheet
Description
Helping to reduce weight of wire harnesses. PPTC devices distributed in a circuit can allow the use of smaller wire sizes with the resulting harnesses. Forego looping back and forth around a fuse box and place your protection wherever you see fit. The solid state composition of PPTC devices helps provide reliability. ROHS compliant Products meet applicable automotive industry standards Compatible with high-volume electronics assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PolySwitch Automotive 2920 & 3425 Size Lead-Free Surface Mount Resettable PPTC - ASMD050F-2 - Littelfuse, Inc.
Rosemont, IL, United States
PolySwitch Automotive 2920 & 3425 Size Lead-Free Surface Mount Resettable PPTC
ASMD050F-2
PolySwitch Automotive 2920 & 3425 Size Lead-Free Surface Mount Resettable PPTC ASMD050F-2
Helping to reduce weight of wire harnesses. PPTC devices distributed in a circuit can allow the use of smaller wire sizes with the resulting harnesses. Forego looping back and forth around a fuse box and place your protection wherever you see fit. The solid state composition of PPTC devices helps provide reliability. ROHS compliant Products meet applicable automotive industry standards Compatible with high-volume electronics assembly

Helping to reduce weight of wire harnesses. PPTC devices distributed in a circuit can allow the use of smaller wire sizes with the resulting harnesses. Forego looping back and forth around a fuse box and place your protection wherever you see fit. The solid state composition of PPTC devices helps provide reliability. ROHS compliant Products meet applicable automotive industry standards Compatible with high-volume electronics assembly

Datasheet
PTC Resettable Fuses - ASMD050F-2 - 722246-ASMD050F-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - ASMD050F-2
722246-ASMD050F-2
PTC Resettable Fuses - ASMD050F-2 722246-ASMD050F-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 722246-ASMD050F-2 Packaging: Cut Tape (CT) Type: Polymeric Mounting Style: SMD Ratings: AEC-Q200 Voltage - Max: 60V Current - Max: 10A Current - Trip (It): 940mA Time to Trip: 20s Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 2-SMD Current - Hold (Ih) (Maximum): 370mA Thickness (Maximum): 0.125" (3.18mm) Resistance - Initial (Ri) (Minimum): 290 mOhms Resistance - Post Trip (R1) (Maximum): 1.4 Ohms Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2A (4 Weeks) Parts Dimension: 0.290" L x 0.202" W (7.36mm x 5.12mm)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 722246-ASMD050F-2
Packaging: Cut Tape (CT)
Type: Polymeric
Mounting Style: SMD
Ratings: AEC-Q200
Voltage - Max: 60V
Current - Max: 10A
Current - Trip (It): 940mA
Time to Trip: 20s
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 2-SMD
Current - Hold (Ih) (Maximum): 370mA
Thickness (Maximum): 0.125" (3.18mm)
Resistance - Initial (Ri) (Minimum): 290 mOhms
Resistance - Post Trip (R1) (Maximum): 1.4 Ohms
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 2A (4 Weeks)
Parts Dimension: 0.290" L x 0.202" W (7.36mm x 5.12mm)

Buy Now
Fuse, Ptc Reset, 60Vdc, 370Ma, Smd; Thermistor Mounting Littelfuse - 48W3304 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 60Vdc, 370Ma, Smd; Thermistor Mounting Littelfuse
48W3304
Fuse, Ptc Reset, 60Vdc, 370Ma, Smd; Thermistor Mounting Littelfuse 48W3304
FUSE, PTC RESET, 60VDC, 370MA, SMD; Thermistor Mounting:SMD; Product Range:PolySwitch Series; Holding Current:370mA; Tripping Current:980mA; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

FUSE, PTC RESET, 60VDC, 370MA, SMD; Thermistor Mounting:SMD; Product Range:PolySwitch Series; Holding Current:370mA; Tripping Current:980mA; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - ASMD050F-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
ASMD050F-2
Circuit Protection - PTC Resettable Fuses ASMD050F-2
PTC RESET FUSE 60V 370MA 2SMD

PTC RESET FUSE 60V 370MA 2SMD

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number ASMD050F-2 722246-ASMD050F-2 48W3304 ASMD050F-2
Product Name PolySwitch Automotive 2920 & 3425 Size Lead-Free Surface Mount Resettable PPTC PTC Resettable Fuses - ASMD050F-2 Fuse, Ptc Reset, 60Vdc, 370Ma, Smd; Thermistor Mounting Littelfuse Circuit Protection - PTC Resettable Fuses
Mounting Solderable (Surface Mount Technology) SMD
Approvals / Standards RoHS RoHS
Features Resettable
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2766-ND - DigiKey
SCHURTER Inc
Specs
Mounting Through Hole
Operating Temperature -25 to 85 C (-13 to 185 F)
Rated Breaking Capacity 100 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Power Fuses General Purpose Fuses - IEC standard Series - VGC22 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 440 volts
Rated Current 125 amps
View Details