ValueTronics International, Inc. Fiber Optic Equipment E5974A

Description
The E5974A is fiber optic equipment from Agilent. Additional Features: Laser Module, 1310/1550 nm Output power: -7 dBm (0,2 mW) The Agilent E5974A is a small, portable Dual Laser Source for 1310/1550 nm. It provides two independent laser diodes and single-wavelength as well as dual-wavelength mode. In the latter mode the laser diodes are activated alternately at four-second intervals (TWINtest mode). The attenuation of devices under tset (DUTs) can be measured at two wavelengths simultaneously. The source transmits unmodulated (CW) signals or modulated (FMOD) signals with frequencies of 270 Hz, 1 kHz and 2 kHz.
Description
The E5974A is fiber optic equipment from Agilent. Additional Features: Laser Module, 1310/1550 nm Output power: -7 dBm (0,2 mW) The Agilent E5974A is a small, portable Dual Laser Source for 1310/1550 nm. It provides two independent laser diodes and single-wavelength as well as dual-wavelength mode. In the latter mode the laser diodes are activated alternately at four-second intervals (TWINtest mode). The attenuation of devices under tset (DUTs) can be measured at two wavelengths simultaneously. The source transmits unmodulated (CW) signals or modulated (FMOD) signals with frequencies of 270 Hz, 1 kHz and 2 kHz.

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Equipment - E5974A - ValueTronics International, Inc.
Elgin, IL, USA
Fiber Optic Equipment
E5974A
Fiber Optic Equipment E5974A
The E5974A is fiber optic equipment from Agilent. Additional Features: Laser Module, 1310/1550 nm Output power: -7 dBm (0,2 mW) The Agilent E5974A is a small, portable Dual Laser Source for 1310/1550 nm. It provides two independent laser diodes and single-wavelength as well as dual-wavelength mode. In the latter mode the laser diodes are activated alternately at four-second intervals (TWINtest mode). The attenuation of devices under tset (DUTs) can be measured at two wavelengths simultaneously. The source transmits unmodulated (CW) signals or modulated (FMOD) signals with frequencies of 270 Hz, 1 kHz and 2 kHz.

The E5974A is fiber optic equipment from Agilent.

Additional Features:

  • Laser Module, 1310/1550 nm
  • Output power: -7 dBm (0,2 mW)

The Agilent E5974A is a small, portable Dual Laser Source for 1310/1550 nm. It provides two independent laser diodes and single-wavelength as well as dual-wavelength mode. In the latter mode the laser diodes are activated alternately at four-second intervals (TWINtest mode).

The attenuation of devices under tset (DUTs) can be measured at two wavelengths simultaneously. The source transmits unmodulated (CW) signals or modulated (FMOD) signals with frequencies of 270 Hz, 1 kHz and 2 kHz.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number E5974A
Product Name Fiber Optic Equipment
Test Equipment Type Hand Held
Unlock Full Specs
to access all available technical data

Similar Products

Portable Optical Backscatter Reflectometer - OBR 6200 Series - Luna Innovations
Specs
Test Equipment Optical Time Domain Reflectometer
Test Equipment Type Hand Held
Connector Type FC/APC
View Details
Wilcom CATV Fiber Identifier - F6222C - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Test Equipment Optical Fiber Identifiers
Test Equipment Type Hand Held
Wavelength Range 850 to 1700 nm (8500 to 17000 Å)
View Details
Fiber Optic Power Meter - 33-931 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Test Equipment Fiber Optic Power Meter
Connector Type FC
Wavelength Range 850 to 1550 nm (8500 to 15500 Å)
View Details
Fiber Optic Light Source - 577XL AS100 - Greenlee Textron, Inc.
Specs
Test Equipment Fiber Optic Test Source
Connector Type UCI-PC
Wavelength Range 850 nm (8500 Å)
View Details