JDS Uniphase Fiber Optic Equipment HA9W2

Description
The HA9W2 is fiber optic equipment from JDSU. Additional Features: Attenuation Range: 50, 60, or 100 dB Resolution: 0.01 dB Accuracy of ± 0.1 dB Low Insertion Loss Series Wavelength Range from 750 to 1700 nm GPIB and RS232 Remote Control High Power Input of 200 mW, 1000 mW for the HA2 GPIB/IEEE-488 and RS232-C Interfacing The HA series, including HA1, HA2, HA9, HA9W, and HA9P attenuators are high-resolution, extended-range, programmable attenuators ideal for testing power meters and for general test and laboratory work.The HA attenuators have a nominal resolution of 0.01 dB and an extended attenuation range of 100 dB. The standard operating wavelength is 1200-1700 nm. HA attenuators are ideal for use in such demanding applications as multichannel AM systems and high bit-rate digital pulse code modulation (PCM) systems. Discrete internal optical reflections are minimized to better than 60 dB, and cavity effects are virtually eliminated. All HA attenuators are offered with high return loss and low spectral ripple for CATV AM systems. The inherently linear design of these attenuators, combined with built-in calibration and offset functions, allows the user to match the display to an optical power meter over a wide power range. This feature is useful in tests requiring control of the absolute optical power source for the test device. The built-in beam blocking switch provides fast access from any attenuation setting to infinite attenuation (> 90 dB).
Description
The HA9W2 is fiber optic equipment from JDSU. Additional Features: Attenuation Range: 50, 60, or 100 dB Resolution: 0.01 dB Accuracy of ± 0.1 dB Low Insertion Loss Series Wavelength Range from 750 to 1700 nm GPIB and RS232 Remote Control High Power Input of 200 mW, 1000 mW for the HA2 GPIB/IEEE-488 and RS232-C Interfacing The HA series, including HA1, HA2, HA9, HA9W, and HA9P attenuators are high-resolution, extended-range, programmable attenuators ideal for testing power meters and for general test and laboratory work.The HA attenuators have a nominal resolution of 0.01 dB and an extended attenuation range of 100 dB. The standard operating wavelength is 1200-1700 nm. HA attenuators are ideal for use in such demanding applications as multichannel AM systems and high bit-rate digital pulse code modulation (PCM) systems. Discrete internal optical reflections are minimized to better than 60 dB, and cavity effects are virtually eliminated. All HA attenuators are offered with high return loss and low spectral ripple for CATV AM systems. The inherently linear design of these attenuators, combined with built-in calibration and offset functions, allows the user to match the display to an optical power meter over a wide power range. This feature is useful in tests requiring control of the absolute optical power source for the test device. The built-in beam blocking switch provides fast access from any attenuation setting to infinite attenuation (> 90 dB).

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Equipment - HA9W2 - ValueTronics International, Inc.
Elgin, IL, USA
Fiber Optic Equipment
HA9W2
Fiber Optic Equipment HA9W2
The HA9W2 is fiber optic equipment from JDSU. Additional Features: Attenuation Range: 50, 60, or 100 dB Resolution: 0.01 dB Accuracy of ± 0.1 dB Low Insertion Loss Series Wavelength Range from 750 to 1700 nm GPIB and RS232 Remote Control High Power Input of 200 mW, 1000 mW for the HA2 GPIB/IEEE-488 and RS232-C Interfacing The HA series, including HA1, HA2, HA9, HA9W, and HA9P attenuators are high-resolution, extended-range, programmable attenuators ideal for testing power meters and for general test and laboratory work.The HA attenuators have a nominal resolution of 0.01 dB and an extended attenuation range of 100 dB. The standard operating wavelength is 1200-1700 nm. HA attenuators are ideal for use in such demanding applications as multichannel AM systems and high bit-rate digital pulse code modulation (PCM) systems. Discrete internal optical reflections are minimized to better than 60 dB, and cavity effects are virtually eliminated. All HA attenuators are offered with high return loss and low spectral ripple for CATV AM systems. The inherently linear design of these attenuators, combined with built-in calibration and offset functions, allows the user to match the display to an optical power meter over a wide power range. This feature is useful in tests requiring control of the absolute optical power source for the test device. The built-in beam blocking switch provides fast access from any attenuation setting to infinite attenuation (> 90 dB).

The HA9W2 is fiber optic equipment from JDSU.

Additional Features:

  • Attenuation Range: 50, 60, or 100 dB
  • Resolution: 0.01 dB
  • Accuracy of ± 0.1 dB
  • Low Insertion Loss
  • Series Wavelength Range from 750 to 1700 nm
  • GPIB and RS232 Remote Control
  • High Power Input of 200 mW, 1000 mW for the HA2
  • GPIB/IEEE-488 and RS232-C Interfacing

The HA series, including HA1, HA2, HA9, HA9W, and HA9P attenuators are high-resolution, extended-range, programmable attenuators ideal for testing power meters and for general test and laboratory work.The HA attenuators have a nominal resolution of 0.01 dB and an extended attenuation range of 100 dB. The standard operating wavelength is 1200-1700 nm.
HA attenuators are ideal for use in such demanding applications as multichannel AM systems and high bit-rate digital pulse code modulation (PCM) systems. Discrete internal optical reflections are minimized to better than 60 dB, and cavity effects are virtually eliminated. All HA attenuators are offered with high return loss and low spectral ripple for CATV AM systems.
The inherently linear design of these attenuators, combined with built-in calibration and offset functions, allows the user to match the display to an optical power meter over a wide power range. This feature is useful in tests requiring control of the absolute optical power source for the test device. The built-in beam blocking switch provides fast access from any attenuation setting to infinite attenuation (> 90 dB).

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number HA9W2
Product Name Fiber Optic Equipment
Test Equipment Type Hand Held
Unlock Full Specs
to access all available technical data

Similar Products

Optical Vector Analyzer - OVA 5000 - Luna Innovations
Specs
Test Equipment Optical Spectrum Analyzers
Wavelength Range 1270 to 1610 nm (12700 to 16100 Å)
View Details
High-performance Digital Signal Level Meter - A0N00010 - GAO Tek, Inc.
Specs
Test Equipment Fiber Optic Power Meter
View Details
EPP2000 Color Measurement System - EPP2000C-100 - StellarNet, Inc.
Specs
Test Equipment Optical Spectrum Analyzers
Test Equipment Type Bench Top
Connector Type SMA
View Details
Fiber Optic Light Source - 580XL-SC - Greenlee Textron, Inc.
Specs
Test Equipment Fiber Optic Test Source
Connector Type SC
Wavelength Range 1310 to 1550 nm (13100 to 15500 Å)
View Details