ValueTronics International, Inc. Fiber Optic Equipment 8155A

Description
The 8155A is a Laser Diode Source from Agilent. Additional Features: Narrow linewidth laser diode source optional for 1300nm or 1550 nm with excellent short- and long-term stability Outputs CW or 270 Hz chopped light External modulation up to 850 MHz is also possible Allows digital signal performance tests on fast telecommunication links
Description
The 8155A is a Laser Diode Source from Agilent. Additional Features: Narrow linewidth laser diode source optional for 1300nm or 1550 nm with excellent short- and long-term stability Outputs CW or 270 Hz chopped light External modulation up to 850 MHz is also possible Allows digital signal performance tests on fast telecommunication links

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Equipment - 8155A - ValueTronics International, Inc.
Elgin, IL, USA
Fiber Optic Equipment
8155A
Fiber Optic Equipment 8155A
The 8155A is a Laser Diode Source from Agilent. Additional Features: Narrow linewidth laser diode source optional for 1300nm or 1550 nm with excellent short- and long-term stability Outputs CW or 270 Hz chopped light External modulation up to 850 MHz is also possible Allows digital signal performance tests on fast telecommunication links

The 8155A is a Laser Diode Source from Agilent.

Additional Features:

  • Narrow linewidth laser diode source
  • optional for 1300nm or 1550 nm with excellent short- and long-term stability
  • Outputs CW or 270 Hz chopped light
  • External modulation up to 850 MHz is also possible
  • Allows digital signal performance tests on fast telecommunication links
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number 8155A
Product Name Fiber Optic Equipment
Test Equipment Type Hand Held
Unlock Full Specs
to access all available technical data

Similar Products

Optical Vector Analyzer - OVA 5000 - Luna Innovations
Specs
Test Equipment Optical Spectrum Analyzers
Wavelength Range 1270 to 1610 nm (12700 to 16100 Å)
View Details
Optical Time Domain Reflectometers -  - Yokogawa Corporation of America
Yokogawa Corporation of America
Specs
Test Equipment Optical Time Domain Reflectometer
View Details
Qualitrol NOMAD-Touch Portable Fiber Optic Monitor -  - Qualitrol Company, LLC
Specs
Test Equipment Fiber Optic Fault Locator
View Details
Fiber Inspection Scope - FI-500 FiberInspector™ - Fluke
Specs
Test Equipment Inspection
Test Equipment Type Hand Held
View Details