ValueTronics International, Inc. Fiber Optic Equipment 83433A

Description
The 83433A is a Lightwave Transmitter from Agilent. Additional Features: Excellent 10 Gb/s and 2.5 Gb/s optical waveforms Modulate at data rates from 2.4 to 10.7 Gb/s Generates STM-64/OC-192 and STM-16/OC-48 compliant eye patterns with appropriate data input 1550 nm ITU-T grid wavelength internal DFB laser with Mach-Zehnder modulator Compatible with external polarization controlled TLS at wavelengths from 1530 to 1565 nm The Agilent 83433A transmitter provides the optical interface necessary to allow bit error ratio testing of 10 Gb/s optical receivers used in 10 Gb/s SONET/SDH and IP optical networks.
Description
The 83433A is a Lightwave Transmitter from Agilent. Additional Features: Excellent 10 Gb/s and 2.5 Gb/s optical waveforms Modulate at data rates from 2.4 to 10.7 Gb/s Generates STM-64/OC-192 and STM-16/OC-48 compliant eye patterns with appropriate data input 1550 nm ITU-T grid wavelength internal DFB laser with Mach-Zehnder modulator Compatible with external polarization controlled TLS at wavelengths from 1530 to 1565 nm The Agilent 83433A transmitter provides the optical interface necessary to allow bit error ratio testing of 10 Gb/s optical receivers used in 10 Gb/s SONET/SDH and IP optical networks.

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Equipment - 83433A - ValueTronics International, Inc.
Elgin, IL, USA
Fiber Optic Equipment
83433A
Fiber Optic Equipment 83433A
The 83433A is a Lightwave Transmitter from Agilent. Additional Features: Excellent 10 Gb/s and 2.5 Gb/s optical waveforms Modulate at data rates from 2.4 to 10.7 Gb/s Generates STM-64/OC-192 and STM-16/OC-48 compliant eye patterns with appropriate data input 1550 nm ITU-T grid wavelength internal DFB laser with Mach-Zehnder modulator Compatible with external polarization controlled TLS at wavelengths from 1530 to 1565 nm The Agilent 83433A transmitter provides the optical interface necessary to allow bit error ratio testing of 10 Gb/s optical receivers used in 10 Gb/s SONET/SDH and IP optical networks.

The 83433A is a Lightwave Transmitter from Agilent.

Additional Features:

  • Excellent 10 Gb/s and 2.5 Gb/s optical waveforms
  • Modulate at data rates from 2.4 to 10.7 Gb/s
  • Generates STM-64/OC-192 and STM-16/OC-48 compliant eye patterns with appropriate data input
  • 1550 nm ITU-T grid wavelength internal DFB laser with Mach-Zehnder modulator
  • Compatible with external polarization controlled TLS at wavelengths from 1530 to 1565 nm

The Agilent 83433A transmitter provides the optical interface necessary to allow bit error ratio testing of 10 Gb/s optical receivers used in 10 Gb/s SONET/SDH and IP optical networks.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number 83433A
Product Name Fiber Optic Equipment
Test Equipment Type Hand Held
Unlock Full Specs
to access all available technical data

Similar Products

Lightwave Component Analyzer - Luna 6415 - Luna Innovations
Specs
Test Equipment Optical Time Domain Reflectometer
Test Equipment Type Bench Top
Connector Type FC/APC
View Details
Qualitrol NOMAD-Touch Portable Fiber Optic Monitor -  - Qualitrol Company, LLC
Specs
Test Equipment Fiber Optic Fault Locator
View Details
Fiber Optic Power Meter - 33-931 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Test Equipment Fiber Optic Power Meter
Connector Type FC
Wavelength Range 850 to 1550 nm (8500 to 15500 Å)
View Details