Megger TDR 1007-069

Description
The CFL535G (1007-069) advanced dual channel tdr is from Megger. Additional Features: Comprehensive Dual Channel capability with dual aspect display. AUTO set up mode for instant use. Ultra fast pulse for near end fault identification. Xpert guidance to potential fault. IP54 rating offers real life working. Designed for use on all metallic paired cables. Accessories: Download kit Carry case 1003-217 Bed of nails test leads Dual fused test leads (TDR2000/3P) User guide CD AC-DC charger The Megger® CFL535G is a state of the art, dual channel, high resolution, compact Time Domain Reflectometer with a color screen for locating faults on paired metallic cables. The CFL535G has a minimum resolution of 0.3 ft /0.1 m and a 60 kft/20 km maximum range depending on the velocity factor selected and the cable type. Five output impedances are available (25, 50, 75, 100, 125 ohms) and an auto impedance matching feature. The velocity factor can be set between 0.2 and 0.99 to meet any cable test requirements. The CFL535G has a large, high resolution, color, WVGA display with easy set up features. Directional control buttons, together with soft keys, provide intuitive and easy operation for the user. A fully featured high resolution TDR with mbacklit color display and powered by Li-ion rechargeable battery batteries. This model comes complete with 2 pairs of mini-clip Test Leads.
Datasheet
Description
The CFL535G (1007-069) advanced dual channel tdr is from Megger. Additional Features: Comprehensive Dual Channel capability with dual aspect display. AUTO set up mode for instant use. Ultra fast pulse for near end fault identification. Xpert guidance to potential fault. IP54 rating offers real life working. Designed for use on all metallic paired cables. Accessories: Download kit Carry case 1003-217 Bed of nails test leads Dual fused test leads (TDR2000/3P) User guide CD AC-DC charger The Megger® CFL535G is a state of the art, dual channel, high resolution, compact Time Domain Reflectometer with a color screen for locating faults on paired metallic cables. The CFL535G has a minimum resolution of 0.3 ft /0.1 m and a 60 kft/20 km maximum range depending on the velocity factor selected and the cable type. Five output impedances are available (25, 50, 75, 100, 125 ohms) and an auto impedance matching feature. The velocity factor can be set between 0.2 and 0.99 to meet any cable test requirements. The CFL535G has a large, high resolution, color, WVGA display with easy set up features. Directional control buttons, together with soft keys, provide intuitive and easy operation for the user. A fully featured high resolution TDR with mbacklit color display and powered by Li-ion rechargeable battery batteries. This model comes complete with 2 pairs of mini-clip Test Leads.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The CFL535G (1007-069) advanced dual channel tdr is from Megger. Additional Features: Comprehensive Dual Channel capability with dual aspect display. AUTO set up mode for instant use. Ultra fast pulse for near end fault identification. Xpert guidance to potential fault. IP54 rating offers real life working. Designed for use on all metallic paired cables. Accessories: Download kit Carry case 1003-217 Bed of nails test leads Dual fused test leads (TDR2000/3P) User guide CD AC-DC charger The Megger® CFL535G is a state of the art, dual channel, high resolution, compact Time Domain Reflectometer with a color screen for locating faults on paired metallic cables. The CFL535G has a minimum resolution of 0.3 ft /0.1 m and a 60 kft/20 km maximum range depending on the velocity factor selected and the cable type. Five output impedances are available (25, 50, 75, 100, 125 ohms) and an auto impedance matching feature. The velocity factor can be set between 0.2 and 0.99 to meet any cable test requirements. The CFL535G has a large, high resolution, color, WVGA display with easy set up features. Directional control buttons, together with soft keys, provide intuitive and easy operation for the user. A fully featured high resolution TDR with mbacklit color display and powered by Li-ion rechargeable battery batteries. This model comes complete with 2 pairs of mini-clip Test Leads.

The CFL535G (1007-069) advanced dual channel tdr is from Megger.

Additional Features:

  • Comprehensive Dual Channel capability with dual aspect display.
  • AUTO set up mode for instant use.
  • Ultra fast pulse for near end fault identification.
  • Xpert guidance to potential fault.
  • IP54 rating offers real life working.
  • Designed for use on all metallic paired cables.

Accessories:

  • Download kit
  • Carry case 1003-217
  • Bed of nails test leads
  • Dual fused test leads (TDR2000/3P)
  • User guide CD
  • AC-DC charger

The Megger® CFL535G is a state of the art, dual channel, high resolution, compact Time Domain Reflectometer with a color screen for locating faults on paired metallic cables.

The CFL535G has a minimum resolution of 0.3 ft /0.1 m and a 60 kft/20 km maximum range depending on the velocity factor selected and the cable type.

Five output impedances are available (25, 50, 75, 100, 125 ohms) and an auto impedance matching feature. The velocity factor can be set between 0.2 and 0.99 to meet any cable test requirements.

The CFL535G has a large, high resolution, color, WVGA display with easy set up features. Directional control buttons, together with soft keys, provide intuitive and easy operation for the user.

A fully featured high resolution TDR with mbacklit color display and powered by Li-ion rechargeable battery batteries. This model comes complete with 2 pairs of mini-clip Test Leads.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number 1007-069
Product Name TDR
Test Equipment Time Domain Reflectometer
Unlock Full Specs
to access all available technical data

Similar Products

Optical Vector Analyzer - OVA 5000 - Luna Innovations
Specs
Test Equipment Optical Spectrum Analyzers
Wavelength Range 1270 to 1610 nm (12700 to 16100 Å)
View Details
Qualitrol NOMAD-Touch Portable Fiber Optic Monitor -  - Qualitrol Company, LLC
Specs
Test Equipment Fiber Optic Fault Locator
View Details
Handheld Fiber Optic Light Source - C0220004 - GAO Tek, Inc.
Specs
Test Equipment Fiber Optic Test Source
View Details
Fiber Distance and Fault Locator - Fiber QuickMap™ - Fluke
Specs
Test Equipment Fiber Optic Fault Locator
Test Equipment Type Hand Held
View Details