ValueTronics International, Inc. Fiber Optic Equipment 81682A

Description
The 81682A is a Tunable Laser Module from Agilent. Additional Features: Wavelength Range: 1460nm to 1580nm Max. Output Power: 8dBm Wavelength Accuracy (abs.): ± 0.01nm Wavelength repeatability (typ.): ± 0.5pm The Agilent 81682A tunable laser covers the C - Band. It is optimized for testing optical amplifiers at high stimulus power, and passive components. This Agilent "A" Tunable Laser Source has been replaced by Agilent 81682B but can be upgraded. The Keysight Agilent HP 81682A is specially designed for the C-Band. It has continuous sweep through full wavelength range, high power optical output for optical amplifier test, a built-in real-time wavelength meter, mode-hop free tuning over full wavelength range, and both optical outputs are equipped with Panda type polarization maintaining fiber.
Description
The 81682A is a Tunable Laser Module from Agilent. Additional Features: Wavelength Range: 1460nm to 1580nm Max. Output Power: 8dBm Wavelength Accuracy (abs.): ± 0.01nm Wavelength repeatability (typ.): ± 0.5pm The Agilent 81682A tunable laser covers the C - Band. It is optimized for testing optical amplifiers at high stimulus power, and passive components. This Agilent "A" Tunable Laser Source has been replaced by Agilent 81682B but can be upgraded. The Keysight Agilent HP 81682A is specially designed for the C-Band. It has continuous sweep through full wavelength range, high power optical output for optical amplifier test, a built-in real-time wavelength meter, mode-hop free tuning over full wavelength range, and both optical outputs are equipped with Panda type polarization maintaining fiber.

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Equipment - 81682A - ValueTronics International, Inc.
Elgin, IL, USA
Fiber Optic Equipment
81682A
Fiber Optic Equipment 81682A
The 81682A is a Tunable Laser Module from Agilent. Additional Features: Wavelength Range: 1460nm to 1580nm Max. Output Power: 8dBm Wavelength Accuracy (abs.): ± 0.01nm Wavelength repeatability (typ.): ± 0.5pm The Agilent 81682A tunable laser covers the C - Band. It is optimized for testing optical amplifiers at high stimulus power, and passive components. This Agilent "A" Tunable Laser Source has been replaced by Agilent 81682B but can be upgraded. The Keysight Agilent HP 81682A is specially designed for the C-Band. It has continuous sweep through full wavelength range, high power optical output for optical amplifier test, a built-in real-time wavelength meter, mode-hop free tuning over full wavelength range, and both optical outputs are equipped with Panda type polarization maintaining fiber.

The 81682A is a Tunable Laser Module from Agilent.

Additional Features:

  • Wavelength Range: 1460nm to 1580nm
  • Max. Output Power: 8dBm
  • Wavelength Accuracy (abs.): ± 0.01nm
  • Wavelength repeatability (typ.): ± 0.5pm

The Agilent 81682A tunable laser covers the C - Band. It is optimized for testing optical amplifiers at high stimulus power, and passive components. This Agilent "A" Tunable Laser Source has been replaced by Agilent 81682B but can be upgraded. The Keysight Agilent HP 81682A is specially designed for the C-Band. It has continuous sweep through full wavelength range, high power optical output for optical amplifier test, a built-in real-time wavelength meter, mode-hop free tuning over full wavelength range, and both optical outputs are equipped with Panda type polarization maintaining fiber.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number 81682A
Product Name Fiber Optic Equipment
Test Equipment Type Hand Held
Unlock Full Specs
to access all available technical data

Similar Products

Optical Backscatter Reflectometer - OBR 4600 - Luna Innovations
Specs
Test Equipment Optical Time Domain Reflectometer
Test Equipment Type Bench Top
Wavelength Range 1270 to 1610 nm (12700 to 16100 Å)
View Details
Fiber Optic Multimeter - C0260004 - GAO Tek, Inc.
Specs
Test Equipment Fiber Optic Power Meter
View Details
Fiber Optic Equipment - TFS2020 - ValueTronics International, Inc.
Specs
Test Equipment Type Hand Held
View Details