ValueTronics International, Inc. Fiber Optic Equipment 86106A

Description
The 86106A is a Optical / Electrical Plug-In from Agilent. Additional Features: 30 GHz optical channel for 9/125 fibers Wavelength range: 1000-1600 nm Reference receiver capability (9.953 Gb/s) 40 GHz electrical channel with 2.4 mm male input The Agilent 86106A module incorporates a 10 GB/s optical reference receiver and a 40 GHz electrical channel. The electrical channel also has a reduced bandwidth setting of 18 GHz for improved noise performance. The 86106A module includes a reference receiver path for 10 Gb/s transmitter test that has been designed to meet OC-192 standards.
Description
The 86106A is a Optical / Electrical Plug-In from Agilent. Additional Features: 30 GHz optical channel for 9/125 fibers Wavelength range: 1000-1600 nm Reference receiver capability (9.953 Gb/s) 40 GHz electrical channel with 2.4 mm male input The Agilent 86106A module incorporates a 10 GB/s optical reference receiver and a 40 GHz electrical channel. The electrical channel also has a reduced bandwidth setting of 18 GHz for improved noise performance. The 86106A module includes a reference receiver path for 10 Gb/s transmitter test that has been designed to meet OC-192 standards.

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Equipment - 86106A - ValueTronics International, Inc.
Elgin, IL, USA
Fiber Optic Equipment
86106A
Fiber Optic Equipment 86106A
The 86106A is a Optical / Electrical Plug-In from Agilent. Additional Features: 30 GHz optical channel for 9/125 fibers Wavelength range: 1000-1600 nm Reference receiver capability (9.953 Gb/s) 40 GHz electrical channel with 2.4 mm male input The Agilent 86106A module incorporates a 10 GB/s optical reference receiver and a 40 GHz electrical channel. The electrical channel also has a reduced bandwidth setting of 18 GHz for improved noise performance. The 86106A module includes a reference receiver path for 10 Gb/s transmitter test that has been designed to meet OC-192 standards.

The 86106A is a Optical / Electrical Plug-In from Agilent.

Additional Features:

  • 30 GHz optical channel for 9/125 fibers
  • Wavelength range: 1000-1600 nm
  • Reference receiver capability (9.953 Gb/s)
  • 40 GHz electrical channel with 2.4 mm male input

The Agilent 86106A module incorporates a 10 GB/s optical reference receiver and a 40 GHz electrical channel. The electrical channel also has a reduced bandwidth setting of 18 GHz for improved noise performance. The 86106A module includes a reference receiver path for 10 Gb/s transmitter test that has been designed to meet OC-192 standards.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number 86106A
Product Name Fiber Optic Equipment
Test Equipment Type Hand Held
Unlock Full Specs
to access all available technical data

Similar Products

Optical Backscatter Reflectometer - OBR 4600 - Luna Innovations
Specs
Test Equipment Optical Time Domain Reflectometer
Test Equipment Type Bench Top
Wavelength Range 1270 to 1610 nm (12700 to 16100 Å)
View Details
Qualitrol NOMAD-Touch Portable Fiber Optic Monitor -  - Qualitrol Company, LLC
Specs
Test Equipment Fiber Optic Fault Locator
View Details
Fiber Optic Power Meter - 33-928 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Test Equipment Fiber Optic Power Meter
Connector Type FC
Wavelength Range 850 to 1550 nm (8500 to 15500 Å)
View Details