ValueTronics International, Inc. Fiber Optic Equipment 81613A

Description
The 81613A is a InGaAs Return Loss Module from Agilent. Additional Features: Built-in Power Monitor and Laser Source Built-in step-by step guided wizard with Keysight Agilent HP 8163B mainframe Factory calibrated values Return loss dynamic range > 75dB Return loss uncertainty down to ±0.2dB with broadband source Wide operating wavelength range: 1250nm to 1640nm Agilent's 81613A used test equipment Return Loss module is the tool of choice for measuring return loss (RL) and reflection of single-mode fiberoptic components. The module measures the optical power into and reflected back from the device under test and calculates and displays the return loss. Thorough built-in functionality provides the correct coupling and detection ratios and eliminates the effects of dark current and residual backscatter in the instrument setup to provide accurate measurements over a wide dynamic range. The Return Loss modules can be used in any Agilent 816x Lightwave mainframe and with the internal Fabry-Perot light source or an external fixed-wavelength or tunable laser source. The performance and usability is enhanced by combination with an Keysight Agilent HP power sensor in the Agilent 8163B mainframe for simultaneous RL and insertion loss measurements, especially in combination with the Agilent 81610CC calibrated reference cable. Automated use is supported by the Agilent 816x Plug&Play Driver, which also supports use of the module for advanced swept-wavelength RL measurements.
Description
The 81613A is a InGaAs Return Loss Module from Agilent. Additional Features: Built-in Power Monitor and Laser Source Built-in step-by step guided wizard with Keysight Agilent HP 8163B mainframe Factory calibrated values Return loss dynamic range > 75dB Return loss uncertainty down to ±0.2dB with broadband source Wide operating wavelength range: 1250nm to 1640nm Agilent's 81613A used test equipment Return Loss module is the tool of choice for measuring return loss (RL) and reflection of single-mode fiberoptic components. The module measures the optical power into and reflected back from the device under test and calculates and displays the return loss. Thorough built-in functionality provides the correct coupling and detection ratios and eliminates the effects of dark current and residual backscatter in the instrument setup to provide accurate measurements over a wide dynamic range. The Return Loss modules can be used in any Agilent 816x Lightwave mainframe and with the internal Fabry-Perot light source or an external fixed-wavelength or tunable laser source. The performance and usability is enhanced by combination with an Keysight Agilent HP power sensor in the Agilent 8163B mainframe for simultaneous RL and insertion loss measurements, especially in combination with the Agilent 81610CC calibrated reference cable. Automated use is supported by the Agilent 816x Plug&Play Driver, which also supports use of the module for advanced swept-wavelength RL measurements.

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Equipment - 81613A - ValueTronics International, Inc.
Elgin, IL, USA
Fiber Optic Equipment
81613A
Fiber Optic Equipment 81613A
The 81613A is a InGaAs Return Loss Module from Agilent. Additional Features: Built-in Power Monitor and Laser Source Built-in step-by step guided wizard with Keysight Agilent HP 8163B mainframe Factory calibrated values Return loss dynamic range > 75dB Return loss uncertainty down to ±0.2dB with broadband source Wide operating wavelength range: 1250nm to 1640nm Agilent's 81613A used test equipment Return Loss module is the tool of choice for measuring return loss (RL) and reflection of single-mode fiberoptic components. The module measures the optical power into and reflected back from the device under test and calculates and displays the return loss. Thorough built-in functionality provides the correct coupling and detection ratios and eliminates the effects of dark current and residual backscatter in the instrument setup to provide accurate measurements over a wide dynamic range. The Return Loss modules can be used in any Agilent 816x Lightwave mainframe and with the internal Fabry-Perot light source or an external fixed-wavelength or tunable laser source. The performance and usability is enhanced by combination with an Keysight Agilent HP power sensor in the Agilent 8163B mainframe for simultaneous RL and insertion loss measurements, especially in combination with the Agilent 81610CC calibrated reference cable. Automated use is supported by the Agilent 816x Plug&Play Driver, which also supports use of the module for advanced swept-wavelength RL measurements.

The 81613A is a InGaAs Return Loss Module from Agilent.

Additional Features:

  • Built-in Power Monitor and Laser Source
  • Built-in step-by step guided wizard with Keysight Agilent HP 8163B mainframe
  • Factory calibrated values
  • Return loss dynamic range > 75dB
  • Return loss uncertainty down to ±0.2dB with broadband source
  • Wide operating wavelength range: 1250nm to 1640nm

Agilent's 81613A used test equipment Return Loss module is the tool of choice for measuring return loss (RL) and reflection of single-mode fiberoptic components. The module measures the optical power into and reflected back from the device under test and calculates and displays the return loss. Thorough built-in functionality provides the correct coupling and detection ratios and eliminates the effects of dark current and residual backscatter in the instrument setup to provide accurate measurements over a wide dynamic range.

The Return Loss modules can be used in any Agilent 816x Lightwave mainframe and with the internal Fabry-Perot light source or an external fixed-wavelength or tunable laser source. The performance and usability is enhanced by combination with an Keysight Agilent HP power sensor in the Agilent 8163B mainframe for simultaneous RL and insertion loss measurements, especially in combination with the Agilent 81610CC calibrated reference cable. Automated use is supported by the Agilent 816x Plug&Play Driver, which also supports use of the module for advanced swept-wavelength RL measurements.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number 81613A
Product Name Fiber Optic Equipment
Test Equipment Type Hand Held
Unlock Full Specs
to access all available technical data

Similar Products

Optical Vector Analyzer - OVA 5000 - Luna Innovations
Specs
Test Equipment Optical Spectrum Analyzers
Wavelength Range 1270 to 1610 nm (12700 to 16100 Å)
View Details
Qualitrol NOMAD-Touch Portable Fiber Optic Monitor -  - Qualitrol Company, LLC
Specs
Test Equipment Fiber Optic Fault Locator
View Details
Fiber Optic Power Meter - 33-928 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Test Equipment Fiber Optic Power Meter
Connector Type FC
Wavelength Range 850 to 1550 nm (8500 to 15500 Å)
View Details