ValueTronics International, Inc. Fiber Optic Equipment 81654A

Description
The 81654A is a 1310/1550nm Fabry-Perot Laser from Agilent. Additional Features: 1310/1550nm 1mW output power CW power stability: ±0.03db (24h) Internal digital modulation The Agilent 81654A Fabry-Perot laser source is a dual-wavelength module to be used in conjunction with optical power meter modules for insertion loss, optical return loss and PDL measurement of broadband components and fiber. The Agilent 81654A Fabry-Perot laser module is insensitive to back reflections and is stabilized for short and long-term applications.
Description
The 81654A is a 1310/1550nm Fabry-Perot Laser from Agilent. Additional Features: 1310/1550nm 1mW output power CW power stability: ±0.03db (24h) Internal digital modulation The Agilent 81654A Fabry-Perot laser source is a dual-wavelength module to be used in conjunction with optical power meter modules for insertion loss, optical return loss and PDL measurement of broadband components and fiber. The Agilent 81654A Fabry-Perot laser module is insensitive to back reflections and is stabilized for short and long-term applications.

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Equipment - 81654A - ValueTronics International, Inc.
Elgin, IL, USA
Fiber Optic Equipment
81654A
Fiber Optic Equipment 81654A
The 81654A is a 1310/1550nm Fabry-Perot Laser from Agilent. Additional Features: 1310/1550nm 1mW output power CW power stability: ±0.03db (24h) Internal digital modulation The Agilent 81654A Fabry-Perot laser source is a dual-wavelength module to be used in conjunction with optical power meter modules for insertion loss, optical return loss and PDL measurement of broadband components and fiber. The Agilent 81654A Fabry-Perot laser module is insensitive to back reflections and is stabilized for short and long-term applications.

The 81654A is a 1310/1550nm Fabry-Perot Laser from Agilent.

Additional Features:

  • 1310/1550nm
  • 1mW output power
  • CW power stability: ±0.03db (24h)
  • Internal digital modulation

The Agilent 81654A Fabry-Perot laser source is a dual-wavelength module to be used in conjunction with optical power meter modules for insertion loss, optical return loss and PDL measurement of broadband components and fiber. The Agilent 81654A Fabry-Perot laser module is insensitive to back reflections and is stabilized for short and long-term applications.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number 81654A
Product Name Fiber Optic Equipment
Test Equipment Type Hand Held
Unlock Full Specs
to access all available technical data

Similar Products

Lightwave Component Analyzer - Luna 6415 - Luna Innovations
Specs
Test Equipment Optical Time Domain Reflectometer
Test Equipment Type Bench Top
Connector Type FC/APC
View Details
Fiber Optic Power Meter - OPM-3034B - M2 Optics, Inc.
Specs
Test Equipment Fiber Optic Power Meter
Test Equipment Type Hand Held
Connector Type FC (optional feature); SC (optional feature); ST (optional feature)
View Details
Fiber Optic Light Source - 580XL-ST - Greenlee Textron, Inc.
Specs
Test Equipment Fiber Optic Test Source
Connector Type ST
Wavelength Range 1310 to 1550 nm (13100 to 15500 Å)
View Details
Fiber Network Analyzer -  - Nokia
Specs
Test Equipment Optical Spectrum Analyzers
View Details