ValueTronics International, Inc. Fiber Optic Equipment 86111A

Description
The 86111A is a Plug-In Module from Agilent. Additional Features: Two amplified 3 GHz optical channels Compatibility: 62.5/125 fibers Wavelength range: 750-860 nm Characteristic RMS noise: 1.5 uW (3 GHz BW) Maximum average input power: 0.4 mW Reference receiver capability (155/622 Mb/s or 1.063/1250 Gb/s) Simultaneous measurements on multiple channels Simplifies test of parallel optic devices Parallel eye diagram analysis Compatibility 86100A/B Infiniium DCA Mainframes 86100C Infiniium DCA-J Mainframe 86100D Infiniium DCA-X Mainframe Simultaneous measurements on multiple channels improves throughput by eliminating the need to sequentially measure individual channels of a parallel optic component, but rather allowing multiple channels to be measured at the same time. For network equipment manufacturers, throughput is improved by allowing multiple devices, or multiple ports on a single device to be tested at the same time.
Description
The 86111A is a Plug-In Module from Agilent. Additional Features: Two amplified 3 GHz optical channels Compatibility: 62.5/125 fibers Wavelength range: 750-860 nm Characteristic RMS noise: 1.5 uW (3 GHz BW) Maximum average input power: 0.4 mW Reference receiver capability (155/622 Mb/s or 1.063/1250 Gb/s) Simultaneous measurements on multiple channels Simplifies test of parallel optic devices Parallel eye diagram analysis Compatibility 86100A/B Infiniium DCA Mainframes 86100C Infiniium DCA-J Mainframe 86100D Infiniium DCA-X Mainframe Simultaneous measurements on multiple channels improves throughput by eliminating the need to sequentially measure individual channels of a parallel optic component, but rather allowing multiple channels to be measured at the same time. For network equipment manufacturers, throughput is improved by allowing multiple devices, or multiple ports on a single device to be tested at the same time.

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Equipment - 86111A - ValueTronics International, Inc.
Elgin, IL, USA
Fiber Optic Equipment
86111A
Fiber Optic Equipment 86111A
The 86111A is a Plug-In Module from Agilent. Additional Features: Two amplified 3 GHz optical channels Compatibility: 62.5/125 fibers Wavelength range: 750-860 nm Characteristic RMS noise: 1.5 uW (3 GHz BW) Maximum average input power: 0.4 mW Reference receiver capability (155/622 Mb/s or 1.063/1250 Gb/s) Simultaneous measurements on multiple channels Simplifies test of parallel optic devices Parallel eye diagram analysis Compatibility 86100A/B Infiniium DCA Mainframes 86100C Infiniium DCA-J Mainframe 86100D Infiniium DCA-X Mainframe Simultaneous measurements on multiple channels improves throughput by eliminating the need to sequentially measure individual channels of a parallel optic component, but rather allowing multiple channels to be measured at the same time. For network equipment manufacturers, throughput is improved by allowing multiple devices, or multiple ports on a single device to be tested at the same time.

The 86111A is a Plug-In Module from Agilent.

Additional Features:

  • Two amplified 3 GHz optical channels Compatibility: 62.5/125 fibers
  • Wavelength range: 750-860 nm
  • Characteristic RMS noise: 1.5 uW (3 GHz BW)
  • Maximum average input power: 0.4 mW
  • Reference receiver capability (155/622 Mb/s or 1.063/1250 Gb/s)
  • Simultaneous measurements on multiple channels
  • Simplifies test of parallel optic devices
  • Parallel eye diagram analysis

Compatibility

  • 86100A/B Infiniium DCA Mainframes
  • 86100C Infiniium DCA-J Mainframe
  • 86100D Infiniium DCA-X Mainframe

Simultaneous measurements on multiple channels improves throughput by eliminating the need to sequentially measure individual channels of a parallel optic component, but rather allowing multiple channels to be measured at the same time. For network equipment manufacturers, throughput is improved by allowing multiple devices, or multiple ports on a single device to be tested at the same time.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number 86111A
Product Name Fiber Optic Equipment
Test Equipment Type Hand Held
Unlock Full Specs
to access all available technical data

Similar Products

Optical Backscatter Reflectometer - OBR 4600 - Luna Innovations
Specs
Test Equipment Optical Time Domain Reflectometer
Test Equipment Type Bench Top
Wavelength Range 1270 to 1610 nm (12700 to 16100 Å)
View Details
Advanced Fiber Solutions Fiber Continuity Tester - AF-FCT-100 - L-com, Inc.
Specs
Test Equipment Fiber Optic Test Source
View Details
Specs
Connector Type FC
Wavelength Range 850 to 1300 nm (8500 to 13000 Å)
View Details
Portable Power Meters and Light Sources -  - Yokogawa Corporation of America
Yokogawa Corporation of America
Specs
Test Equipment Fiber Optic Power Meter
View Details