ValueTronics International, Inc. Fiber Optic Equipment 83400A

Description
The 83400A is a Lightwave Source Module from Agilent. Additional Features: 300 kHz to 3 GHz frequency range 1300 nm wavelength SMF 9/125 um fiber The Agilent 83400A Lightwave Source Module is a laser diode source that is intended to be amplitude modulated for making frequency domain measurements of the modulation characteristics of lightwave componants.
Description
The 83400A is a Lightwave Source Module from Agilent. Additional Features: 300 kHz to 3 GHz frequency range 1300 nm wavelength SMF 9/125 um fiber The Agilent 83400A Lightwave Source Module is a laser diode source that is intended to be amplitude modulated for making frequency domain measurements of the modulation characteristics of lightwave componants.

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Equipment - 83400A - ValueTronics International, Inc.
Elgin, IL, USA
Fiber Optic Equipment
83400A
Fiber Optic Equipment 83400A
The 83400A is a Lightwave Source Module from Agilent. Additional Features: 300 kHz to 3 GHz frequency range 1300 nm wavelength SMF 9/125 um fiber The Agilent 83400A Lightwave Source Module is a laser diode source that is intended to be amplitude modulated for making frequency domain measurements of the modulation characteristics of lightwave componants.

The 83400A is a Lightwave Source Module from Agilent.

Additional Features:

  • 300 kHz to 3 GHz frequency range
  • 1300 nm wavelength
  • SMF 9/125 um fiber

The Agilent 83400A Lightwave Source Module is a laser diode source that is intended to be amplitude modulated for making frequency domain measurements of the modulation characteristics of lightwave componants.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number 83400A
Product Name Fiber Optic Equipment
Test Equipment Type Hand Held
Unlock Full Specs
to access all available technical data

Similar Products

Optical Backscatter Reflectometer - OBR 4600 - Luna Innovations
Specs
Test Equipment Optical Time Domain Reflectometer
Test Equipment Type Bench Top
Wavelength Range 1270 to 1610 nm (12700 to 16100 Å)
View Details
Qualitrol NOMAD-Touch Portable Fiber Optic Monitor -  - Qualitrol Company, LLC
Specs
Test Equipment Fiber Optic Fault Locator
View Details
Fiber Optic Power Meter - 33-928 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Test Equipment Fiber Optic Power Meter
Connector Type FC
Wavelength Range 850 to 1550 nm (8500 to 15500 Å)
View Details