JDS Uniphase Fiber Optic Equipment 8126 HD

Description
The 8126 HD is a fiber optic equipment from JDSU. Additional Features: Long Range Singlemode: 1310nm/1550nm OTDR Module Field installable single slot plug-in module for the MTS/T-BERD platforms Impressive speed and high performance testing (up to 128,000 acquisition points with 0.1 s real time sweep) Shortest event dead zone of 1 m, highest dynamic range of 44 dB at 1550 nm Automatic and advanced functions for maximum user flexibility Complete fiber characterization solution combining chromatic dispersion, polarization mode dispersion, and spectral attenuation testing capability in the MTS/T-BERD platforms Powerful report generation facilities using FiberTrace and FiberCable PC software The optical time domain reflectometer (OTDR) is at the core of fiber optic characterization. Allowing measurements of fiber link attenuation, attenuation coefficient, reflection, splice/connector loss, and point of error, all as part of the fiber distance function.
Description
The 8126 HD is a fiber optic equipment from JDSU. Additional Features: Long Range Singlemode: 1310nm/1550nm OTDR Module Field installable single slot plug-in module for the MTS/T-BERD platforms Impressive speed and high performance testing (up to 128,000 acquisition points with 0.1 s real time sweep) Shortest event dead zone of 1 m, highest dynamic range of 44 dB at 1550 nm Automatic and advanced functions for maximum user flexibility Complete fiber characterization solution combining chromatic dispersion, polarization mode dispersion, and spectral attenuation testing capability in the MTS/T-BERD platforms Powerful report generation facilities using FiberTrace and FiberCable PC software The optical time domain reflectometer (OTDR) is at the core of fiber optic characterization. Allowing measurements of fiber link attenuation, attenuation coefficient, reflection, splice/connector loss, and point of error, all as part of the fiber distance function.

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Equipment - 8126 HD - ValueTronics International, Inc.
Elgin, IL, USA
Fiber Optic Equipment
8126 HD
Fiber Optic Equipment 8126 HD
The 8126 HD is a fiber optic equipment from JDSU. Additional Features: Long Range Singlemode: 1310nm/1550nm OTDR Module Field installable single slot plug-in module for the MTS/T-BERD platforms Impressive speed and high performance testing (up to 128,000 acquisition points with 0.1 s real time sweep) Shortest event dead zone of 1 m, highest dynamic range of 44 dB at 1550 nm Automatic and advanced functions for maximum user flexibility Complete fiber characterization solution combining chromatic dispersion, polarization mode dispersion, and spectral attenuation testing capability in the MTS/T-BERD platforms Powerful report generation facilities using FiberTrace and FiberCable PC software The optical time domain reflectometer (OTDR) is at the core of fiber optic characterization. Allowing measurements of fiber link attenuation, attenuation coefficient, reflection, splice/connector loss, and point of error, all as part of the fiber distance function.

The 8126 HD is a fiber optic equipment from JDSU.

Additional Features:

  • Long Range Singlemode: 1310nm/1550nm OTDR Module
  • Field installable single slot plug-in module for the MTS/T-BERD platforms
  • Impressive speed and high performance testing (up to 128,000 acquisition points with 0.1 s real time sweep)
  • Shortest event dead zone of 1 m, highest dynamic range of 44 dB at 1550 nm
  • Automatic and advanced functions for maximum user flexibility
  • Complete fiber characterization solution combining chromatic dispersion, polarization mode dispersion, and spectral attenuation testing capability in the MTS/T-BERD platforms
  • Powerful report generation facilities using FiberTrace and FiberCable PC software

The optical time domain reflectometer (OTDR) is at the core of fiber optic characterization. Allowing measurements of fiber link attenuation, attenuation coefficient, reflection, splice/connector loss, and point of error, all as part of the fiber distance function.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Fiber Optic Test Equipment
Product Number 8126 HD
Product Name Fiber Optic Equipment
Test Equipment Type Hand Held
Unlock Full Specs
to access all available technical data

Similar Products

Lightwave Component Analyzer - Luna 6415 - Luna Innovations
Specs
Test Equipment Optical Time Domain Reflectometer
Test Equipment Type Bench Top
Connector Type FC/APC
View Details
Qualitrol NOMAD-Touch Portable Fiber Optic Monitor -  - Qualitrol Company, LLC
Specs
Test Equipment Fiber Optic Fault Locator
View Details
Fiber Optic Power Meter - 33-931 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Test Equipment Fiber Optic Power Meter
Connector Type FC
Wavelength Range 850 to 1550 nm (8500 to 15500 Å)
View Details